Catalog Object Cloud
Equip

Equip 17"-35" Heavy-Duty Dual Monitor Desk Mount

Product code:
650177
Brand:
Equip
Product name:
17"-35" Heavy-Duty Dual Monitor Desk Mount
GTIN (EAN/UPC):
4015867243930
Bullet Points Equip 17"-35" Heavy-Duty Dual Monitor Desk Mount:
  • Heavy-Duty Articulating Dual Monitor Arm
  • Load Capacity: Max 20 kg (per screen)
  • VESA: 100×100 standards-compliant
  • Motion: Full-motion arm with 360° screen rotation
  • Ergonomics: Height adjustment and free-tilt viewing
  • Orientation: Portrait or landscape
  • Quick Install: Detachable VESA plate
  • Cable Management: Built-in clips keep cords protected
Long product name Equip 17"-35" Heavy-Duty Dual Monitor Desk Mount:
17"-35" Heavy-Duty Dual Monitor Desk Mount
Equip 17"-35" Heavy-Duty Dual Monitor Desk Mount:
The 17"–35" Heavy-Duty Dual Monitor Desk Mount is designed to provide exceptional strength, stability, and flexibility for demanding dual-display setups. Supporting two monitors from 17" to 35", including larger and curved screens, this mount is ideal for gaming stations, professional offices, trading desks, and creative work environments that require reliable heavy-load performance.

Constructed from reinforced steel and high-grade aluminum, the heavy-duty structure ensures excellent load capacity and long-term durability. Each articulating arm allows independent adjustment of height, tilt, swivel, and rotation, enabling precise monitor positioning for optimal ergonomics and viewing comfort. Both portrait and landscape orientations are supported, offering flexibility for multitasking, content creation, and data-intensive workflows.