NGS ROLLER FURIA 1 Stereo portable speaker Blue 7 W
Product code:
ELEC-SPK-0865
Brand:
NGS
Product name:
ROLLER FURIA 1
GTIN (EAN/UPC):
8435430623741
Bullet Points NGS ROLLER FURIA 1 Stereo portable speaker Blue 7 W:
- Wireless speaker compatible with Bluetooth 5.0 technology to enjoy music both indoors and outdoors
- Compact and portable size, provides high-quality sound thanks to its powerful 15W output
- Robust design with resistant fabric material
- Water-resistant, compliant with IPX6 standard
- Amplifies sound, can pair two devices simultaneously and increase sound power with its True Wireless Technology
- Compatible with Bluetooth Technology: Connect your device via Bluetooth and play your music with the best sound quality
- Features a USB input port to connect a memory of up to 32GB
- Rechargeable 3.7V/2500mAh lithium battery that can play music for up to 9 hours (at 50% volume)
- Control your music from the speaker with the integrated easy-to-use buttons
- Equipped with a USB Type-C charging cable for convenient charging
- Includes a carrying strap
- Mobile range for music playback is up to 10m
Long product name NGS ROLLER FURIA 1 Stereo portable speaker Blue 7 W:
15W, 2402 - 2480 MHz, 3.7V, 2500 mAh Li-ion
NGS ROLLER FURIA 1 Stereo portable speaker Blue 7 W:
IPX6 WATERRESISTAN BT SPEAKER USB/FM - 9H BATTERY - 15W