AISENS Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black
Product code:
DT32TSR-141
Brand:
AISENS
Product name:
Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black
GTIN (EAN/UPC):
8436574708295
Bullet Points AISENS Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black:
- Maximum VESA: 100x100mm (Compatible with VESA 75×75, 100x100mm)
- Maximum Load: 8kg / Arm
- Weight range supported per arm: 2-8kgs (The weight of the monitor has to be within this range)
- Tilt angle: -45º / +90º (depends on the installation and available space)
- Maximum rotation angle: 360º (depends on the installation and available space)
- Maximum rotation angle: 180º (depends on the installation and available space)
- Spring-loaded articulated arm for easy and comfortable adjustment
- Distance between table and screen: adjustable between 155 and 455mm (depends on the installation and the space available)
- Cable gland system: it has holes to pass the cables through the interior of the tube
Long product name AISENS Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black:
Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black
AISENS Table Stand ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 2 Arms) from 17-32, Black:
AISENS® – Professional counterweight swivel and tilt table mount for 17”-32” monitor/TV (3 pivots, 2 arms)
Made of high-strength steel and painted with electrostatic paint for a perfect finish.
Tabletop installation via clamp or through screw is allowed
Made of high-strength steel and painted with electrostatic paint for a perfect finish.
Tabletop installation via clamp or through screw is allowed