Catalog Object Cloud
AISENS

AISENS Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black

Product code:
DT32TSR-139
Brand:
AISENS
Product name:
Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black
GTIN (EAN/UPC):
8436574708288
Bullet Points AISENS Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black:
  • Maximum VESA: 100x100mm (Compatible with VESA 75×75, 100x100mm)
  • Maximum Load: 8kg
  • Supported weight range: 2-8kgs (The weight of the monitor has to be within this range)
  • Tilt angle: -45º / +90º (depends on installation and available space)
  • Maximum swivel angle: 360º (depends on installation and available space)
  • Maximum tilt angle rotation: 180º (depends on the installation and the available space)
  • Spring-loaded articulated arm for easy and comfortable adjustment
  • Distance between table and screen: adjustable between 155 and 455mm (depends on the installation and the space available)
  • Cable gland system: it has holes to pass the cables through the interior of the tube
Long product name AISENS Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black:
Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black
AISENS Table Support ECO Swivel and Tilt Counterweight for Monitor/TV 8Kg (3 Pivots, 1 Arm) from 17-32, Black:
AISENS® – Counterweight swivel and tilt eco table support for 17”-32” monitor/TV (3 pivots, 1 arm)

Made of high-strength steel and painted with electrostatic paint for a perfect finish.
Tabletop installation via clamp or through screw is allowed