Catalog Object Cloud
Equip

Equip Ergo wireless mouse

Product code:
245110
Brand:
Equip
Product name:
Ergo wireless mouse
GTIN (EAN/UPC):
4015867225844
Bullet Points Equip Ergo wireless mouse:
  • 2.4Ghz nano technology for low interference
  • DPI switch (800/1200/1600)
  • Equipped with a nano receiver
  • 2 thumb buttons: Brower Back and Next
  • On/Off switch
  • Suitable for and right-handed users
  • Ergonomic design for extended use
Long product name Equip Ergo wireless mouse:
2.4G, 1600 DPI, Optical, 65 x 82 x 123 mm, 85 g, Black
Equip Ergo wireless mouse:
This 245110 Ergonomic wireless mouse uses the 2.4GHz frequency which avoids interference with other wireless devices. The nano USB receiver can be stored in the bottom of the mouse or just leave it in the USB port of your notebook/netbook. This mouse also has a DPI switch to change between 800, 1200 and 1600 DPI. Together with the ergonomic shape, the rubber side grips and the back- and forward buttons this mouse is a real must have!

Thanks to its ergonomic design and comfortable wrist rest, you can work or study effortlessly for hours at the office or at home. The vertical layout brings your underarm and wrist into a natural position which relaxes the muscles in your hand, wrist and arm.