Catalog Object Cloud
Lindy

Lindy 2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line

Product code:
36662
Brand:
Lindy
Product name:
2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line
GTIN (EAN/UPC):
4002888366625
Bullet Points Lindy 2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line:
  • Superior performance and design USB 3.2 Gen 1 Type A to B cable for public facing and design focused commercial and home applications
  • SuperSpeed USB - supports data transfer speeds up to 5Gbps (USB 3.0, USB 3.1 Gen 1)
  • Chrome design ABS housing, 24K gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant, high performance tinned copper conductors
  • 10 year warranty
Long product name Lindy 2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line:
2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line
Lindy 2m USB 3.2 Type A to B Cable, 5Gbps, Cromo Line:
The Cromo Line USB 3.2 Type A to B cables from Lindy's Cable Lines concept are high-performance, fully-featured and design-oriented connectivity solutions, combined with the highest quality construction materials and distinctive connector architecture.

Cromo Line USB 3.2 cables feature triple shielded construction with tinned copper conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

USB bandwidths up to 5Gbps are supported for rapid transfer of large data volumes.

Cromo Line USB 3.2 Type A to B cables are available in the following lengths: 0.5m, 1m, 2m, 3m and 5m.

Information about USB generations We have adapted the naming of our USB 3 cables to follow the updated USB specification. USB 3.0 and USB 3.1 Gen 1 have been renamed to USB 3.2 Gen 1, supporting data transfer up to 5Gbps USB 3.1 and USB 3.1 Gen 2 are now called USB 3.2 Gen 2, supporting data transfer rates up to 10 Gbps USB 3.2 Gen 2x2 is a new standard, supporting data transfer rates up to 20 Gbps

USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.