Catalog Object Cloud
Conceptronic

Conceptronic DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD

Product code:
DONN33G
Brand:
Conceptronic
Product name:
DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD
GTIN (EAN/UPC):
4015867241295
Bullet Points Conceptronic DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD:
  • 6-in-1 USB-C to HDMI/USB-C PD/USB-A (5Gbps)/USB-C (5Gbps) multiport adapter
  • Supports HDMI resolutions up to 4K 30Hz
  • Features four 5Gbps USB ports (2× USB-C, 2× USB-A)
  • Supports USB Power Delivery (PD) up to 100W
  • Multi-platform support: Windows, macOS, ChromeOS, Linux, Android, iOS
  • Simple Plug and Play installation
  • Cable length: 25cm
  • Aluminum casing for heat dissipation
Long product name Conceptronic DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD:
DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD
Conceptronic DONN33G 6-in-1 USB 3.2 Gen 1 Docking Station, HDMI, USB-A 5Gbps x 2, USB-C 5Gbps x 2, 100W USB PD:
Enhance your device’s USB-C capabilities with the 6-in-1 Docking Station, featuring HDMI, USB-C PD, USB-A (5Gbps), and USB-C (5Gbps) ports. Seamlessly connect USB-C-compatible laptops, tablets, or smartphones to an HDMI display and enjoy crisp 4K Ultra HD resolution at 30Hz. With data transfer speeds of up to 5Gbps, this docking station delivers reliable performance—perfect for streaming, presentations, multitasking, and everyday productivity.