Catalog Object Cloud
Nanocable

Nanocable USB 3.0/RJ-45, 0.15m interface cards/adapter

Product code:
10.03.0401
Brand:
Nanocable
Product name:
USB 3.0/RJ-45, 0.15m
GTIN (EAN/UPC):
8433281007833
Bullet Points Nanocable USB 3.0/RJ-45, 0.15m interface cards/adapter:
  • USB 3.0 connection, backward compatible with USB 2.0 and 1.1
  • Connect and ready in Windows (XP / Vista / 7/8 / 8.1/10), Windows server 2008, Mac OS X (10.6-10.11), Linux OS etc.
  • Note: Driver required for some operating systems.
  • Compatible with IEEE 802.3, 802.3u and 802.3ab
  • Chipset: RTL8153
  • Data transfer rate: 10, 100, 1000 Mbit/s
  • The device Is powered directly from the USB port without the need for external powerupply
  • Crossover detection and automatic correction
  • Length: 15CM
  • Color: Silver
  • RoHS, CE
  • Performance test : 100% tested
Long product name Nanocable USB 3.0/RJ-45, 0.15m interface cards/adapter:
USB 3.0 to ethernet gigabit 10/100/1000 Mbps converter, 15cm
Nanocable USB 3.0/RJ-45, 0.15m interface cards/adapter:
The fastest USB 3.0 to Gigabit ethernet solution which guarantees high speed transfer with USB 3.0 male conector at one end and RJ45 female at the other.