Catalog Object Cloud
Samsung

Samsung MZ-77Q4T0 4 TB 2.5" Serial ATA III V-NAND MLC

Product code:
MZ-77Q4T0BW
Brand:
Samsung
Product name:
MZ-77Q4T0
GTIN (EAN/UPC):
8806090396021, 0887276408699, 887276408699
Bullet Points Samsung MZ-77Q4T0 4 TB 2.5" Serial ATA III V-NAND MLC:
  • 2.5 inch
  • SATA 6 Gb/s Interface, compatible with SATA 3 Gb/s & SATA 1.5 Gb/s interface
  • Samsung V-NAND 4bit MLC
  • Up to 560 MB/s Sequential Read Performance may vary based on system
  • Up to 530 MB/s Sequential Write Performance may vary based on system
Long product name Samsung MZ-77Q4T0 4 TB 2.5" Serial ATA III V-NAND MLC:
MZ-77Q4T0BW
Samsung MZ-77Q4T0 4 TB 2.5" Serial ATA III V-NAND MLC:
Go big, do more
The 870 QVO is Samsungs latest 2nd generation QLC SSD and the largest of its kind that provides up to 8TB of storage. It offers an incredible upgrade for everyday PC users who want to ramp-up their desktop PC or laptop to the largest available storage on the market without compromising on performance.

Enhanced in every way
Achieving the maximum SATA interface limit of 560/530 MB/s sequential speeds, the 870 QVO features improved random speed and sustained performance compared to the previous 860 QVO. Intelligent TurboWrite accelerates write speeds and maintains long-term high performance with a larger variable buffer.

Enjoy max capacity
The 870 QVO is available in 1, 2, 4 and 8TB, and the 8TB model is by far the largest client SATA SSD. With the 870 QVO, users can now enjoy and thrive in the largest SSD computing environment ever.

Reliable and sustainable
The groundbreaking capacity of the 870 QVO doubles its reliability up to 2,880 TBW compared to the previous model 860 QVO and is backed by a limited warranty of 3 years. This formidable SSD provides further reliability with a refined ECC algorithm that enables a stable performance.

Upgrade with ease
Upgrading to the 870 QVO is made easy for anyone with a desktop PC or laptop that supports a standard 2.5-inch SATA form factor. Enjoying this terabyte SSD is as convenient as plugging in the 870 QVO into a SATA slot and letting the renewed migration software take care of the rest.

Samsung Magician software
Make your drive work like magic. The new and improved Samsung Magician 6.1 software will keep your SSD in check. You can easily manage your drive with a wide range of useful tools to keep up with the latest updates, monitor the drive's health and status or even enhance its performance.

The worlds number one for flash memory
Experience the superior performance and reliability that you can only get from the world's number one brand for flash memory since 2003. All firmware and components, including Samsung's world-renowned DRAM and NAND, are produced in-house, allowing end-to-end integration for quality you can trust.