Catalog Object Cloud
ADATA

ADATA AUSDX256GUI3V30SHA2-RA1 memory card 256 GB MicroSDXC UHS-I Class 10

Product code:
AUSDX256GUI3V30SHA2-RA1
Brand:
ADATA
Product name:
AUSDX256GUI3V30SHA2-RA1
GTIN (EAN/UPC):
4710273772165, 0842243019322, 842243019322
Bullet Points ADATA AUSDX256GUI3V30SHA2-RA1 memory card 256 GB MicroSDXC UHS-I Class 10:
  • 256 GB MicroSDXC Class 10 UHS-I
  • Class 3 (U3) V30 100 MB/s
  • Shock resistant, Static proof, Waterproof
  • Black, Red
Warranty:
2 year limited
Long product name ADATA AUSDX256GUI3V30SHA2-RA1 memory card 256 GB MicroSDXC UHS-I Class 10:
256GB, microSDXC/SDHC UHS-I U3, Class 10
ADATA AUSDX256GUI3V30SHA2-RA1 memory card 256 GB MicroSDXC UHS-I Class 10:
ADATA High Endurance microSDXC/SDHC UHS-I cards are high endurance, Video Speed Class 30 (V30) memory cards that are specifically designed for continuous recording and constant re-recording. They are ideal for dashcams and surveillance systems, and any other application that requires stamina for non-stop recording. What's more, with an Application Performance Class 2 (A2) rating, they can provide users with a faster, smoother app experience. Plus, they can handle extreme environments with their waterproof, shockproof, and X-ray-resistant constructions.

Made to Handle Thousands of Hours of Recording
Built with high-quality NAND Flash chips, High Endurance microSDXC/SDHC UHS-I cards are made to withstand up to 40,000 hours of high-definition video recording. Whether a fender bender on your dashcam, incident on your CCTV system, or home video on your camcorder, you can be at ease that all will be captured.

All-Round Protection
With error correcting code technology, these cards can detect and fix a wider range of data errors. Plus, they are also waterproof, shockproof, X-ray-proof, static-proof, and resistant to extreme temperatures.
- Waterproof : Can survive accidental submergence in 1 meter of water for 30 minutes
- Shockproof : Resistant to shock, drops, and bending
- X-Ray-proof : Conforms to the ISO7816-1 standard
- Static-proof : Passed EMC IEC61000-4-2 static test
- Extreme temperature resistance : -25°C to 85°C

UHS-I and V30 Compliant
These UHS-I U3-compliant V30 Video Speed Class cards provide read/write speeds of up to 100/80MB per second, making 4K, 8K, 3D, or 360° video recording a snap.

A2 qualified - for faster app performance
Whether watching videos or playing games, these Application Performance Class 2 (A2) cards run and launch mobile apps faster for a smoother experience.

Record and Store More
With capacities ranging from 32GB to 256GB, High Endurance microSDXC/SDHC UHS-I memory cards make it easy to store thousands of photos and tens of Full HD movies on your mobile phone, dashcam, or surveillance system.