Catalog Object Cloud
ABYSM

ABYSM Liquid Cooling Oceanic Tide 360 White ARGB

Product code:
AB336013W
Brand:
ABYSM
Product name:
Liquid Cooling Oceanic Tide 360 White ARGB
GTIN (EAN/UPC):
8436617920981
Bullet Points ABYSM Liquid Cooling Oceanic Tide 360 White ARGB:
  • Processor All-in-one liquid cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, LGA 1851, LGA 2011 (Socket R), LGA 2011-v3 (Socket R), LGA 2066, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2, Socket FM2+
  • Fluid Dynamic Bearing (FDB)
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • White
  • 1 pc(s)
Long product name ABYSM Liquid Cooling Oceanic Tide 360 White ARGB:
Liquid Cooling Oceanic Tide 360 White ARGB
ABYSM Liquid Cooling Oceanic Tide 360 White ARGB:
Dive into the ultimate performance experience with the Oceanic Tide 360 ARGB, the liquid cooling solution engineered to take your gaming system to unparalleled depths of power. Inspired by the unstoppable force of the tides, Oceanic Tide ensures a constant and efficient thermal flow, keeping your components cool under maximum pressure. Let the ocean’s power dominate your gameplay and enjoy uninterrupted performance that flows as endlessly as the tides.

With an oversized radiator and three high-performance ARGB-lit fans, the OCEANIC TIDE 360 ARGB is designed for those who demand peak thermal performance in demanding setups, surpassing the capabilities of 240 mm systems.

ULTRA-EFFICIENT PROFESSIONAL RADIATOR

The aluminum radiator of the OCEANIC TIDE 360 ARGB liquid cooling system is engineered to maximize heat dissipation and ensure efficient cooling of the refrigerant. Its high-density fin structure expands the surface area in contact with air, delivering rapid and effective thermal transfer even under high-performance demands.
Compact, durable, and efficient, the radiator of the OCEANIC TIDE 360 ARGB keeps your system’s critical components at ideal temperatures, ensuring stability and consistent performance.

HIGH-QUALITY, DURABLE TUBING

The 380 mm Teflon-coated tubes, with a thickness of 3.4 mm, ensure optimal liquid flow by reducing hydraulic resistance and enhancing the system’s overall efficiency.

This design not only maximizes performance but also simplifies installation in various configurations, making it ideal for modern gaming setups and workstations.

EXCEPTIONAL PERFORMANCE

The pump of the OCEANIC TIDE 360 ARGB delivers outstanding performance with a speed of 2500 RPM, a coolant flow rate of 1.12 kg/min, and a TDP of up to 300W, making it an efficient and reliable solution even for the most demanding setups.

But it’s not just about performance—it’s about power and design. The sleek, minimalist exterior features fluid lines that seamlessly integrate with any modern hardware, whether it’s a bold gaming case or a discreet office system. This design makes the pump a standout visual element, elevating the aesthetics of any setup.

Additionally, its 3-pin connection ensures easy and efficient installation, perfectly suited for today’s systems.

With the OCEANIC TIDE 360 ARGB, you’ll enjoy a liquid cooling system that combines cutting-edge technology with an attractive, functional design, delivering maximum performance and style.

TOTAL COMPATIBILITY

The OCEANIC 360 ARGB-LCD features three high-performance 120 mm ARGB fans with Fluid Dynamic Bearings (FDB), providing greater durability and a smoother, quieter operation. This liquid cooling system ensures efficient heat dissipation, even during the most intense gaming sessions.
The PWM fans deliver the perfect balance between airflow and noise, ensuring an uninterrupted gaming experience. Additionally, the fans are connected through an internal click system, minimizing external cabling to a single wire, which allows for optimized cable management.

FDB FANS WITH COPPER BEARING

This high-performance liquid cooling system features three 120 mm ARGB fans with copper Fluid Dynamic Bearing (FDB), ensuring stable, silent, and smooth rotation while enhancing durability.

Thanks to its PWM technology, the fans automatically adjust their speed (between 800-1800 RPM) to deliver the perfect balance between powerful airflow and low noise levels, optimizing both performance and user experience.

FAN ARGB

With a modern design and fully customizable ARGB lighting, the OCEANIC TIDE 360 ARGB stands out not only for its efficiency but also for its ability to transform your setup into a true visual masterpiece.

Additionally, the fans utilize a daisy-chain connection method, leaving only one visible cable on the outside.

This not only simplifies cable management but also enhances the system’s aesthetics, delivering a clean and professional look.