Catalog Object Cloud
TooQ

TooQ Desktop Stand for 3 Screens 17"-27", Black

Product code:
DB1704TN-B
Brand:
TooQ
Product name:
Desktop Stand for 3 Screens 17"-27", Black
GTIN (EAN/UPC):
8433281013810
Bullet Points TooQ Desktop Stand for 3 Screens 17"-27", Black:
  • VESA Compatibility: 75x75 and 100x100
  • Maximum Screen Weight Supported: 7 kg per arm
  • Tilt Angle: +45°/-45°
  • Swivel Angle: +90°/-90°
  • Rotation Angle: +180°/-180°
  • Frame Height: 420 mm
  • Maximum Support Extension: 1316 mm
  • Frame Diameter: 35 mm
  • Base Dimensions: 390x280 mm
  • Stand with base, no installation required
  • Cable Management System
  • Phone Holder on the base
Long product name TooQ Desktop Stand for 3 Screens 17"-27", Black:
Desktop Stand for 3 Screens 17"-27", Black
TooQ Desktop Stand for 3 Screens 17"-27", Black:
Desktop Mount for 3 Screens 17”-27” DB1704TN-B
Do you want to see everything in maximum detail? The triple screen mount lets you keep everything in view, whether it’s your work or your favorite video game. It creates a comfortable environment without straining your eyes.