ASUS PRIME B840-PLUS WIFI AMD B840 Socket AM5 ATX
Product code:
90MB1IZ0-M0EAY0
Brand:
ASUS
Product name:
PRIME B840-PLUS WIFI
GTIN (EAN/UPC):
4711387797273, 0197105797277, 197105797277
Bullet Points ASUS PRIME B840-PLUS WIFI AMD B840 Socket AM5 ATX:
- AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
- PC ATX AMD B840 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 192 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 7
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6E (802.11ax) Bluetooth 5.3
Long product name ASUS PRIME B840-PLUS WIFI AMD B840 Socket AM5 ATX:
AMD B840 Chipset, 4 x DIMM slots, max. 192GB, DDR5, Supports 3 x M.2 slots and 4 x SATA 6Gb/s ports
ASUS PRIME B840-PLUS WIFI AMD B840 Socket AM5 ATX:
B840-PLUS WIFI
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B840-PLUS WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen™ 9000 series processors. The PRIME B840-PLUS WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.