Catalog Object Cloud
ASUS

ASUS Vivobook 17 X1704VA-AU1143 Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver

Product code:
90NB13X1-M00S50
Brand:
ASUS
Product family:
Vivobook
Product series:
17
Product name:
X1704VA-AU1143
GTIN (EAN/UPC):
4711636345637, 0199291345638, 199291345638
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
<b>Intel® Core™ processors</b><br><br>Delivering robust, real-world performance, Intel® Core™ processors give laptop users the power they can rely on for casual gaming, multitasking, and reliable connectivity.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS Vivobook 17 X1704VA-AU1143 Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver:
  • No OS
  • Intel Core 7 150U (12MB Cache)
  • 43.9 cm (17.3") Full HD 1920 x 1080
  • 16GB DDR4-SDRAM & 1000GB SSD
Long product name ASUS Vivobook 17 X1704VA-AU1143 Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver:
Intel Core 7 150U (12MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel Graphics, WLAN, Webcam, No OS
ASUS Vivobook 17 X1704VA-AU1143 Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver:
Make every day your day
Turn everyday tasks into something special with Vivobook 17, your essential tool for getting things done easier, anywhere. It’s completely user-friendly too, with its 180° lay-flat hinge and physical webcam shield. ASUS Antimicrobial Guard Plus protects frequently-touched surfaces from harmful bacteria, safeguarding your health. Make all your days more enjoyable with Vivobook 17!
Disclaimer ASUS Vivobook 17 X1704VA-AU1143 Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Silver $90NB13X1-M00S50:
TÜV Rheinland eye-care certification may vary according to device configuration.
The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810 testing is conducted on selected ASUS products only. Note that the MIL-STD-810 testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
Selected products are tested using enhanced military-grade MIL-STD-810H durability standards, with 12 test methods and 26 test procedures, to ensure extraordinary toughness. Based on ASUS internal market research using available information and testing reports from main laptop brand websites on Oct 28, 2022, ASUS consumer laptops use a regime consisting of 26 test procedures, which is the consumer laptop industry’s strictest and most extensive test regime for the MIL-STD-810H standard.
Backlit keyboard, integrated fingerprint sensor and touch screen are optional.
EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.