Dahua Technology WizSense SD6CE445GB-HNR Dome IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling
Product code:
DH-SD6CE445GB-HNR
Brand:
Dahua Technology
Product family:
WizSense
Product name:
SD6CE445GB-HNR
GTIN (EAN/UPC):
8435280921295
Bullet Points Dahua Technology WizSense SD6CE445GB-HNR Dome IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
- 1/2.8" 4Megapixel STARVIS™ CMOS
- 45x optical zoom
- Starlight technology
- Max. 25/30fps@4M
- IR distance up to 250 m
- Auto-tracking 3.0
- Perimeter protection
- Face detection
- SMD 4.0
- Quick Pick
- IP67, IK10
Long product name Dahua Technology WizSense SD6CE445GB-HNR Dome IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
1/2.8" CMOS, 4MP, 2560 x 1440, 4 GB (ROM), 1 GB (RAM), 3.95 - 177.75 mm, BLC, WDR, HLC, ROI, 5.6 kg
Dahua Technology WizSense SD6CE445GB-HNR Dome IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
Launched by Dahua Technology, WizSense is a series of AI products and solutions that adopt independent AI chip and deep learning algorithm. It focuses on human and vehicle with high accuracy, enabling users to fast act on defined targets. Based on Dahua's advanced technologies, WizSense provides intelligent, simple and inclusive products and solutions.
System Overview
Unique and elegant, the black semicircular sphere discreetly monitors from a distance without drawing undue attention to itself. It has a powerful optical zoom, and accurate pan, tilt and zoom capabilities, providing an all-in-one solution for long distance video surveillance of outdoor scenes. Together with infrared illumination and Starlight Technology, the camera is a great solution for dark, low light conditions. The series combines a day and night mechanical IR cut filter to produce high quality images in variable lighting conditions during the day, and True WDR for locations with direct sunlight and glare.
Starlight Technology
With advanced image processing technology and optical technology, Dahua Starlight technology can provide clear colorful video in the environment of low illuminance. It widely applies to various environments of low illuminance.
Perimeter Protection
Automatically filters out false alarms caused by animals, rustling leaves, bright lights, and more, and uses secondary recognition during target detection to improve alarm accuracy
Face Detection
Supports 6 attributes and 8 expressions: Gender, age, glasses, face mask, beard and expressions (anger, sadness, disgust, fear, surprise, calm, happiness, and confusion). It also supports face cutout settings: Face, and single inch photo. Three snapshot methods are also featured: Real-time snapshot, priority snapshot, and quality priority.
Auto-tracking
This feature controls the pan/tilt/zoom actions of the camera to automatically track an object in motion and to keep it in the scene. The tracking action can be triggered manually or automatically by defined rules. Once a rule is triggered, the camera can zoom in and track the defined target automatically.
Protection (IP67, TVS 6000 V)
IP67, TVS 6000 V lightning proof, surge protection, and voltage transient protection.
SMD 4.0
Dahua Smart Motion Detection technology works with intelligent algorithms to classify targets that trigger motion detection alarms. It filters out objects that are not targets, such as small and large animals, to avoid triggering false alarms. With an AI NVR, Quick Pick technology becomes available, allowing you to easily search for and pick out human and vehicle targets from SMD event videos, prioritizing the highest matches.
System Overview
Unique and elegant, the black semicircular sphere discreetly monitors from a distance without drawing undue attention to itself. It has a powerful optical zoom, and accurate pan, tilt and zoom capabilities, providing an all-in-one solution for long distance video surveillance of outdoor scenes. Together with infrared illumination and Starlight Technology, the camera is a great solution for dark, low light conditions. The series combines a day and night mechanical IR cut filter to produce high quality images in variable lighting conditions during the day, and True WDR for locations with direct sunlight and glare.
Starlight Technology
With advanced image processing technology and optical technology, Dahua Starlight technology can provide clear colorful video in the environment of low illuminance. It widely applies to various environments of low illuminance.
Perimeter Protection
Automatically filters out false alarms caused by animals, rustling leaves, bright lights, and more, and uses secondary recognition during target detection to improve alarm accuracy
Face Detection
Supports 6 attributes and 8 expressions: Gender, age, glasses, face mask, beard and expressions (anger, sadness, disgust, fear, surprise, calm, happiness, and confusion). It also supports face cutout settings: Face, and single inch photo. Three snapshot methods are also featured: Real-time snapshot, priority snapshot, and quality priority.
Auto-tracking
This feature controls the pan/tilt/zoom actions of the camera to automatically track an object in motion and to keep it in the scene. The tracking action can be triggered manually or automatically by defined rules. Once a rule is triggered, the camera can zoom in and track the defined target automatically.
Protection (IP67, TVS 6000 V)
IP67, TVS 6000 V lightning proof, surge protection, and voltage transient protection.
SMD 4.0
Dahua Smart Motion Detection technology works with intelligent algorithms to classify targets that trigger motion detection alarms. It filters out objects that are not targets, such as small and large animals, to avoid triggering false alarms. With an AI NVR, Quick Pick technology becomes available, allowing you to easily search for and pick out human and vehicle targets from SMD event videos, prioritizing the highest matches.