D-Link DCS-3415 Network Camera 640 x 480 pixels
Product code:
DCS-3415
Brand:
D-Link
Product name:
DCS-3415 Network Camera
Warranty:
1 Year
Long product name D-Link DCS-3415 Network Camera 640 x 480 pixels:
DCS-3415 Fixed Network Camera, Day & Night, 18x Optical Zoom, PoE
D-Link DCS-3415 Network Camera 640 x 480 pixels:
The D-Link DCS-3415 Fixed Network Camera is a high-performance camera designed for high-end professional surveillance and security applications. Equipped with a Sony 18x optical zoom lens and progressive scan CCD sensor, the DCS-3415 allows you to capture vivid images of moving objects that traditional interlaced scanning techniques cannot achieve and effectively reduces motion blur and distorted, jagged edges of recorded images delivering exceptional picture quality.The built-in ICR filter in the DCS-3415 provides automatic Day/Night functionality, adjusting the image from color during the day (and in low-light conditions) to monochrome at night (or in extremely poor lighting conditions) while only requiring a minimum illumination of 0.38 lux. With features such as simultaneous MPEG-4/MJPEG streaming, multicast MPEG-4 streaming, PoE support, a built-in Compact Flash card slot, and connectivity to a variety of external devices, the DCS-3415 is an extremely versatile solution for high quality viewing and reliable recording throughout the day.recording periods or for use in low bandwidth networks. Additionally, the DCS-3415 supports multicast MPEG-4 streaming allowing users to view content by subscribing to a multicast IP address on the network.