Catalog Object Cloud
TP-Link

TP-Link VIGI C440(4mm) Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling

Product code:
C440
Brand:
TP-Link
Product family:
VIGI
Product name:
VIGI C440(4mm)
GTIN (EAN/UPC):
4897098683651
Bullet Points TP-Link VIGI C440(4mm) Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
  • 4MP Ultra-High Definition: The VIGI C440 comes with 4MP–more than enough pixels to pick up some of the more discrete details
  • 24h Full-Color: Obtain 24-hour color details, even in pitch-black conditions, via high-sensitivity sensor and included spotlight LEDs
  • Smart Detection (motion detection, area intrusion, line-crossing, video tampering): Receive notifications and check feeds when someone crosses a boundary, enters an area you've set, or obstructs the camera
  • H.265+ Smart Coding: Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality
  • PoE/12V DC: Two power supply ways not only give you more convenience but also make your wiring remarkably easy
  • Remote Monitoring: Manage your security from the palm of your hand with the VIGI app
Warranty:
3 year limited warranty
Long product name TP-Link VIGI C440(4mm) Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
4MP, 1/3” Progressive Scan CMOS, 4mm, F1.6, 30m, IR, 3D DNR, DWDR, 1 RJ45, Micro SD, PoE
TP-Link VIGI C440(4mm) Turret IP security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:
All The Colors, All The Time
4MP Full-Color Turret Network Camera

Plug & Play with
One Cable
Enjoy simple wiring with PoE connections. Connect your camera with an RJ45 cable, then your power supply and data transmission are all settled.

We keep an eye on your business.
Smart Detection
Receive notifications and check feeds when someone crosses a boundary, enters an area you've set, or obstructs the camera.

Motion Detection
Get instant notifications when your camera detects motion.

Area Intrusion
Set customized activity zones around key areas for more focused monitoring.

Line-Crossing
Set a boundary and receive an alert anytime a person crosses it from either or both directions.

Camera Tampering
Receive alerts when someone obstructs the camera.

Active Defense
Warn and expel potential intruders instantly with sound and light alarms when abnormal events are detected.

Every Event is Under Your Control.
VIGI cameras intelligently detect activities, inform you instantly and respond automatically by smart detection and two-way audio.

Never miss a detail.
SmartVid-Smart Video Enhancement

Smart IR
Keeps objects from being under-rendered when far away or overexposed when close to camera at night.

Wide Dynamic Range
Adjusts for lighting contrast to minimize shadowing effects and renders images true to life.

3D DNR
Removes abnormal pixelation to provide clearer video and eliminate distortion.

More compression. More savings. Same quality.
Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality.

Flexible Management and Storage
Take full control over your security via three management methods, VIGI NVR, App, and Security Manager. Local storage is available for each method, as well as onboard storage with an SD card slot.

Flexible Installation Gives You More Convenience.
Easily route your camera’s cable into a dropped ceiling or avoid drilling by slotting it through the camera’s side outlet.

One system. Full security.
Run your business with peace of mind.
The VIGI professional surveillance system by TP-Link is dedicated to protecting the business you’ve worked hard to build — whenever, wherever. Our outstanding functions, reliable quality guarantees, and simplified installation work together to ensure your business stays safe and sound.