Catalog Object Cloud
LogiLink

LogiLink CHB1110 HDMI cable 10 m HDMI Type A (Standard) Black

Product code:
CHB1110
Brand:
LogiLink
Product name:
CHB1110
GTIN (EAN/UPC):
4260113572979, 4052792005561
Bullet Points LogiLink CHB1110 HDMI cable 10 m HDMI Type A (Standard) Black:
  • Comply with HDMI 1.4 High Speed with Ethernet
  • 2x shielded
  • Plastic housing
  • Gold plated
Long product name LogiLink CHB1110 HDMI cable 10 m HDMI Type A (Standard) Black:
HDMI To HDMI, HDMI 1.4, 3840x2160 30Hz, 4k UHD, 10.2Gbps, HEC, EDID, HDCP, ARC, CEC, 3D, 581g, 10m
LogiLink CHB1110 HDMI cable 10 m HDMI Type A (Standard) Black:
Product information "HDMI cable, A/M to A/M, 4K/30 Hz, black/blue, 10 m" from LogiLink
HDMI cable from LogiLink for the transmission of high definition video and multichannel digital audio through a single cable with easy to plug connectors and excellent signal transmission. It supports data rates up to 8.16 Gbps and is suitable for 1080p Full HD as well as 2160p 4K2K.