TP-Link Omada Gigabit VPN Router
Product code:
ER605
Brand:
TP-Link
Product family:
Omada
Product name:
Gigabit VPN Router
GTIN (EAN/UPC):
6935364089597, 1210002611213, 0840460604635, 840460604635, 1210002611206
Bullet Points TP-Link Omada Gigabit VPN Router:
- Integrated into Omada SDN: Zero-Touch Provisioning***, Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for convenience and easy management
- Five Gigabit Ports: High-speed wired connectivity
- Up to 3 WAN Ethernet Ports: 1 gigabit WAN port and 2 gigabit WAN/LAN ports with load balance raise the utilization rate of multi-line broadband
- One USB WAN Port for Mobile Broadband: Mobile broadband via 4G/3G modem is supported for WAN backup by connecting to the USB port.‡
- Highly Secure VPN: Supports up to 20× LAN-to-LAN IPsec, 16× OpenVPN*, 16× L2TP, and 16× PPTP VPN connections
- Abundant Security Features: Advanced firewall policies, DoS defense, IP/MAC/URL filtering, and more security functions protect your network and data
Warranty:
3 year limited warranty
Long product name TP-Link Omada Gigabit VPN Router:
Gigabit VPN Router, 1x Gigabit WAN, 2x Gigabit LAN/WAN, 2x Gigabit LAN, 1x USB2.0, 100m max, 128 MB NAND, 256 MB DDR, 158 x 101 x 25mm
TP-Link Omada Gigabit VPN Router:
Omada Gigabit VPN Router
Professional, Secure, and Reliable Gigabit VPN Router
Omada SDN—The Smarter Cloud Solution for Business Networking
As the gateway that seamlessly integrates into the Omada Software Defined Networking (SDN) platform, ER605 allows for remote and centralized management, anywhere, anytime. Standalone management via the Web UI or app is also available to maximize convenience.
Up to Three WAN Gigabit Ports & One USB WAN for Mobile Broadband
Two freely interchangeable ports allow the router to support up to three WAN ports for various Internet access requirements. The multi-WAN Load Balancing function distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband.
Mobile broadband via 4G/3G modem by connecting to the USB port is also supported for WAN backup.
High-Security and High-Performance VPN
ER605 supports IPSec/PPTP/L2TP VPN over IPSec/SSL protocols. One-click auto IPSec VPN* greatly simplifies VPN configuration and facilitates network management and deployment. It also secures and encrypts private site-to-site data communications traveling over the internet. This version improves VPN performance by 4–5 times thanks to the open line of communication with Omada's user base.
Abundant Security Features
Powerful Firewall
Advanced firewall policies protect your network and data.
Convenient VLAN Support
Create virtual network segments for enhanced security and simplified network management.
DoS Defense
Automatically detects and blocks Denial of Service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death, and other related threats.
IP/MAC/URL Filtering
Forcefully prevent viruses and attacks from intruders.
IP-MAC Binding
Reserves static IP assignment for clients to defend against ARP attacks and spoofing.
One-Click ALG Activation
One-Click ALG Activation for applications such as FTP, H323, SIP, IPSec and PPTP.
Internet Access Management Strategy
Administrators can moderate users' online behavior and easily specify employees' internet access rights and strategies via IP/MAC/URL Filtering and Access Control List (ACL). Captive Portal authentication facilitates network resource control by capturing, authenticating, and classifying user access. Appropriate network resources can also be allocated for particular users or guests.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status, and manage clients, all from the convenience of a mobile device.
Professional, Secure, and Reliable Gigabit VPN Router
Omada SDN—The Smarter Cloud Solution for Business Networking
As the gateway that seamlessly integrates into the Omada Software Defined Networking (SDN) platform, ER605 allows for remote and centralized management, anywhere, anytime. Standalone management via the Web UI or app is also available to maximize convenience.
Up to Three WAN Gigabit Ports & One USB WAN for Mobile Broadband
Two freely interchangeable ports allow the router to support up to three WAN ports for various Internet access requirements. The multi-WAN Load Balancing function distributes data streams according to the bandwidth proportion of every WAN port to raise the utilization rate of multi-line broadband.
Mobile broadband via 4G/3G modem by connecting to the USB port is also supported for WAN backup.
High-Security and High-Performance VPN
ER605 supports IPSec/PPTP/L2TP VPN over IPSec/SSL protocols. One-click auto IPSec VPN* greatly simplifies VPN configuration and facilitates network management and deployment. It also secures and encrypts private site-to-site data communications traveling over the internet. This version improves VPN performance by 4–5 times thanks to the open line of communication with Omada's user base.
Abundant Security Features
Powerful Firewall
Advanced firewall policies protect your network and data.
Convenient VLAN Support
Create virtual network segments for enhanced security and simplified network management.
DoS Defense
Automatically detects and blocks Denial of Service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death, and other related threats.
IP/MAC/URL Filtering
Forcefully prevent viruses and attacks from intruders.
IP-MAC Binding
Reserves static IP assignment for clients to defend against ARP attacks and spoofing.
One-Click ALG Activation
One-Click ALG Activation for applications such as FTP, H323, SIP, IPSec and PPTP.
Internet Access Management Strategy
Administrators can moderate users' online behavior and easily specify employees' internet access rights and strategies via IP/MAC/URL Filtering and Access Control List (ACL). Captive Portal authentication facilitates network resource control by capturing, authenticating, and classifying user access. Appropriate network resources can also be allocated for particular users or guests.
Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status, and manage clients, all from the convenience of a mobile device.