Catalog Object Cloud
Chieftec

Chieftec Value APB-600B8 power supply unit 600 W 20+4 pin ATX ATX Steel

Product code:
APB-600B8
Brand:
Chieftec
Product family:
Value
Product name:
APB-600B8
GTIN (EAN/UPC):
0753263077813, 753263077813
Bullet Points Chieftec Value APB-600B8 power supply unit 600 W 20+4 pin ATX ATX Steel:
  • 600 W 200 - 240 V 47 - 63 Hz
  • Motherboard power connector: 20+4 pin ATX
  • PC ATX 80 PLUS
  • Active 12 cm
  • Steel
Warranty:
24 Months
Long product name Chieftec Value APB-600B8 power supply unit 600 W 20+4 pin ATX ATX Steel:
Chieftec Value Series - 600W - APB-600B8
Chieftec Value APB-600B8 power supply unit 600 W 20+4 pin ATX ATX Steel:
The new VALUE SERIES offers both quality and 80 PLUS 230V EU efficiency at a highly competitive pricing. Equipped with a vast amount of required connectors, long native cables and a silent running fan with installed thermal board, the PSU runs quietly on full load and provides REAL POWER, thereby providing all security features. Certified by CE, CB, EAC, TÜV and amongst many others, it’s the VALUE choice!