Catalog Object Cloud
TP-Link

TP-Link Archer T4U Plus WLAN 867 Mbit/s

Product code:
ARCHER T4U PLUS
Brand:
TP-Link
Product name:
Archer T4U Plus
GTIN (EAN/UPC):
0840030701535, 840030701535, 6935364072636
Bullet Points TP-Link Archer T4U Plus WLAN 867 Mbit/s:
  • Ultra-Fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard
  • Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity
  • Dual High-Gain antennas – Improved range, signal quality and transmission performance
  • MU-MIMO –Delivers highly efficient wireless connection
  • Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0
  • Adjustable, Multi-Directional Antenna - Enable flexible deployment for the best reception
Warranty:
3 year limited warranty
Long product name TP-Link Archer T4U Plus WLAN 867 Mbit/s:
USB 3.0, IEEE 802.11b/g/n 2.4 GHz, IEEE 802.11a/n/ac 5 GHz, 84 x 156.3 x 19.2 mm
TP-Link Archer T4U Plus WLAN 867 Mbit/s:
Boost Your PC’s Network Speeds
AC1300 Dual Antennas High-Gain Wireless USB Adapter
Archer T4U Plus

High-Speed, Dual Band WiFi
The Archer T4U Plus grants your PC access to 802.11ac technology while receiving WiFi signals on two separate bands, boosting speeds up to 1.2 Gbps (up to 400 Mbps on 2.4 GHz and 867 Mbps on 5 GHz). This means better networking experience for all your online needs. Choose the 2.4 GHz band for web browsing, email, and social media, or switch to 5 GHz for gaming, HD streaming, and large file downloads.

Dual High-Gain Antennas, Broader Coverage
Two powerful 5 dBi high-gain external antennas ensure stronger signal transmission and reception between web devices and your router even from farther away or across multiple walls and floors. Enjoy stable wireless connections and faster speeds without WiFi drops and lag.

A Great Match for Faster Speeds
Connect the newest hardware with USB 3.0. USB 3.0 is specially suited for the 802.11ac WiFi protocol and utilizes its transfer rate for better connections. Take full advantage of USB 3.0 and 802.11ac WiFi for optimized network performance.

Adjustable, Multi-Directional Antenna
Rotate and adjust the antenna 180° for the best reception in different environments.

Flexible Design, Easy Setup
The adapter’s desktop-style design and 1.0 m USB cable help you find the best spot for network reception. Enjoy an easy and desktop-friendly setup for flexible deployment.