Catalog Object Cloud
TP-Link

TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point

Product code:
EAP670
Brand:
TP-Link
Product family:
Omada
Product name:
AX5400 Ceiling Mount WiFi 6 Access Point
GTIN (EAN/UPC):
4897098687154, 4897098681510, 0840030707155, 840030707155, 4895252506181, 0840030711671, 840030711671
Bullet Points TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point:
  • Blazing-Fast WiFi 6 Speeds - Delivers astonishing wireless speeds of up to 54 Gbps powered by the latest WiFi 6 technology
  • Higher Network Efficiency - OFDMA and DL/UL MU-MIMO* deliver data to multiple devices simultaneously with less lag
  • Long-Range Coverage - Dedicated high-power amplifier and professional antennas with IP67 weatherproof enclosure
  • Optimized Network Experience - Ensures uninterrupted WiFi connections with seamless roaming and Omada Mesh technology*
  • Centralized Cloud Management - Integrates into Omada SDN for cloud access and remote management
Warranty:
3 year limited warranty
Long product name TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point:
2.4GHz (574 Mbps), 5GHz (4804 Mbps), IEEE 802.11ax/ac/n/g/b/a, 1× 2.5 Gigabit Ethernet (RJ-45), 802.3at PoE, 243 x 243 x 64 mm
TP-Link Omada AX5400 Ceiling Mount WiFi 6 Access Point:
High-End Business WiFi 6 to Power Up Your Business
AX5400 Ceiling Mount Wi-Fi 6 Access Point


AX5400 WiFi 6 Speed
4804 Mbps on 5 GHz +
574 Mbps on 2.4 GHz†

High-Efficiency WiFi 6
More connected devices can enjoy faster speeds

Centralized Cloud Management
Manage the whole network locally or from the cloud

2.5GE Wired Performance
Boosts overall throughput with a 2.5 Gbps Ethernet port

160 MHz Channel
Double the data at peak transmission times on a single stream with HE160

Auto Channel Selection and Power Adjustment*
Optimize overall performance by reducing WiFi interference

Omada Mesh Technology
More flexible and convenient wireless deployment§

Seamless Roaming
Uninterrupted streaming when moving between APs§

PoE+ Powered
Supports both DC (adapter included) and 802.3at PoE+ for flexible installations

Designed for Business Environments
Requiring High-Performance WiFi


High-End Business Wi-Fi 6 Bring Real Power to Your Business
WiFi 6 brings faster speeds, lower lag, less interference, and higher capacity.

Seamless Integration into Omada SDN
The Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches, and routers to provide 100% centralized cloud management and create a highly scalable network—all controlled from a single interface.

Auto Channel Selection and Power Adjustment
to Optimize Overall Performance
*
Provides powerful wireless performance while significantly reducing WiFi interference by automatically adjusting the channel settings and transmission power levels of neighboring APs in the same network

Deployment & Higher Performance by Omada Mesh§
Easy Pairing, Less Wiring
With Mesh technology, Omada EAPs save you from extra wires by wirelessly extending your WiFi signal further and more flexibly to hard-to-wire areas.

Always Stay Smooth with Fast Roaming§
Ensures customers to enjoy uninterrupted streaming when moving around by switching clients automatically to the access points with the optimal signal.