UNYKAch CPU Cooler UNYCOOL H60
Product code:
UK326001
Brand:
UNYKAch
Product name:
CPU Cooler UNYCOOL H60
GTIN (EAN/UPC):
8436617921216
Bullet Points UNYKAch CPU Cooler UNYCOOL H60:
- Processor Air cooler 12 cm
- Supported processor sockets: LGA 1851, LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
- 59.98 cfm Hydraulic
- Pulse-width modulation (PWM) support
- 120 x 120 x 25 mm
- Grey
- 1 pc(s)
Long product name UNYKAch CPU Cooler UNYCOOL H60:
CPU Cooler UNYCOOL H60
UNYKAch CPU Cooler UNYCOOL H60:
Enhance your PC’s stability by reducing CPU heat with the UNYCOOL H60. Designed for optimal airflow and quiet performance, its robust construction and 9-blade fan deliver efficient cooling while keeping noise levels low. Featuring a 120 mm PWM fan and built with high-quality aluminum and copper, the H60 ensures effective heat dissipation and long-term durability. It is compatible with a wide range of CPU sockets, including LGA 1151, LGA 1200, LGA 1700, 1851, and AM4, making installation simple and versatile.
COMPACT AND FUNCTIONAL DESIGN
The UNYCOOL H60 is the perfect CPU cooler for setups that demand efficient cooling without complications. Measuring 120 x 84 x 151 mm, it fits easily into smaller cases without interfering with RAM modules or other components.
EFFICIENT ALUMINIUM HEATSINK
This model features a high-density extruded aluminum heatsink block designed to maximize airflow. It includes a 120 mm PWM fan with a thermal sensor, reaching speeds up to 1600 RPM for an ideal balance between performance and silence. Equipped with 6 high-performance copper heat pipes, it provides efficient heat transfer and supports CPUs with a TDP of up to 180W.
A perfect cooling solution for demanding tasks such as advanced office work, design, web browsing, and multimedia consumption.
MULTIPLATFORM COMPATIBILITY
Thanks to its compact design, the UNYCOOL H60 ensures full RAM clearance and wide compatibility with both Intel and AMD platforms.
Intel: Socket 1851 / 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2
EASY INSTALLATION
The package includes all necessary mounting accessories for Intel and AMD platforms, along with thermal paste to guarantee a quick and secure installation.
Package Contents:
1 - Intel Bracket
2 - AMD Bracket.
3 - Backplate.
4 - Screw Set.
5 - Thermal Paste.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.
COMPACT AND FUNCTIONAL DESIGN
The UNYCOOL H60 is the perfect CPU cooler for setups that demand efficient cooling without complications. Measuring 120 x 84 x 151 mm, it fits easily into smaller cases without interfering with RAM modules or other components.
EFFICIENT ALUMINIUM HEATSINK
This model features a high-density extruded aluminum heatsink block designed to maximize airflow. It includes a 120 mm PWM fan with a thermal sensor, reaching speeds up to 1600 RPM for an ideal balance between performance and silence. Equipped with 6 high-performance copper heat pipes, it provides efficient heat transfer and supports CPUs with a TDP of up to 180W.
A perfect cooling solution for demanding tasks such as advanced office work, design, web browsing, and multimedia consumption.
MULTIPLATFORM COMPATIBILITY
Thanks to its compact design, the UNYCOOL H60 ensures full RAM clearance and wide compatibility with both Intel and AMD platforms.
Intel: Socket 1851 / 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2
EASY INSTALLATION
The package includes all necessary mounting accessories for Intel and AMD platforms, along with thermal paste to guarantee a quick and secure installation.
Package Contents:
1 - Intel Bracket
2 - AMD Bracket.
3 - Backplate.
4 - Screw Set.
5 - Thermal Paste.
*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.