Nanocable 10.15.2503 DisplayPort cable 3 m Black
Product code:
10.15.2503
Brand:
Nanocable
Product name:
10.15.2503
GTIN (EAN/UPC):
8433281009950
Bullet Points Nanocable 10.15.2503 DisplayPort cable 3 m Black:
- Compatible with DisplayPort version 1.4 and backward compatible
- Supports video resolutions up to 8Kx4K at 60Hz
- Support for HBR3 (High Bit Rate 3) bandwidths up to 32.4Gbps
- HDR (High Dynamic Range) compatible
- MST (Multi-Stream Transport) for serial connection of several monitors
- DSC 1.2 (Display Stream Compression")
- Compatible with HDCP 2.2
- Conductor gauge: 32 AWG
- Connectors with locking mechanism
- Length: 3.0 meters
- Colour: Black
- Regulations: RoHS
- Functioning test: 100% tested
Long product name Nanocable 10.15.2503 DisplayPort cable 3 m Black:
DisplayPort 1.4, 32.4 Gbps, 32 AWG, 8K x 4K@60 Hz, HDCP 2.2, DSC 1.2, HBR3, HDR, MST, 3 m, Black
Nanocable 10.15.2503 DisplayPort cable 3 m Black:
DisplayPort 1.4 VESA certified DP/M-DP/M cable, black, 3.0m
Displayport cable with male DP at both ends
Displayport cable with male DP at both ends