Motorola razr 50 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Grey
Product code:
PB200009SE
Brand:
Motorola
Product family:
razr
Product name:
50
GTIN (EAN/UPC):
0840023261930, 840023261930
Bullet Points Motorola razr 50 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Grey:
- 2.4x larger external display <sup>1</sup>. Do even more – from getting help with Google Gemini app <sup>3</sup> to playing music – using the fully functional 3.63" external display
- Iconic flip design, refined. Choose from on-trend colours in soft vegan leather with a durable, compact and comfortable design
- Endless ways to capture. Explore your creativity with Flex View, using the phone like a camcorder, stepping into a personal photo booth, and snapping hands-free selfies
- Next-gen 50 MP camera system. Capture stunning photos in any light and ultra-smooth videos on the move with moto ai
- All-day battery life <sup>2</sup>. Go a full day and night <sup>2</sup> with a 4200 mAh battery, fuel up fast with TurboPower™ 30 W charging, and charge wirelessly <sup>4</sup>
- More powerful stereo sound. Listen with 20% louder speakers <sup>5</sup> – and enjoy sound from every direction with Dolby Atmos® featuring Spatial Audio
Long product name Motorola razr 50 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Grey:
6.9" FHD+ pOLED + 3.6" pOLED, 8/256GB, MediaTek Dimensity 7300X, 50MP + 13MP, 32MP, 5G, eSIM + SIM, Bluetooth 5.4, WiFi, USB Type-C, 4200mAh, Android 14
Motorola razr 50 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Grey:
Flip the script
Intelligence inside and out
Introducing motorola razr 50, now with a 2.4x larger(1), fully functional external display. This massively useful 3.63" screen lets you see more and do more – without even flipping open its iconic design. Featuring moto ai, you can interact, capture and create in new ways and at multiple angles. Hold it naturally like a camcorder and record smooth videos on the move using the 50 MP camera system with moto ai powered stabilization. Or flip open to experience an ultra-wide, beautifully immersive 6.9" pOLED screen – backed by the multi-dimensional sound of Dolby Atmos®. And enjoy a design that’s built to last with a vegan leather finish, underwater protection and Corning® Gorilla® Glass Victus®. Flip forward with the new motorola razr 50.
Intelligence inside and out
Introducing motorola razr 50, now with a 2.4x larger(1), fully functional external display. This massively useful 3.63" screen lets you see more and do more – without even flipping open its iconic design. Featuring moto ai, you can interact, capture and create in new ways and at multiple angles. Hold it naturally like a camcorder and record smooth videos on the move using the 50 MP camera system with moto ai powered stabilization. Or flip open to experience an ultra-wide, beautifully immersive 6.9" pOLED screen – backed by the multi-dimensional sound of Dolby Atmos®. And enjoy a design that’s built to last with a vegan leather finish, underwater protection and Corning® Gorilla® Glass Victus®. Flip forward with the new motorola razr 50.
Disclaimer Motorola razr 50 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Grey $PB200009SE:
1. As compared to the external display size on motorola razr 40.
2. All battery life claims are approximate and based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary and depends on many factors including signal strength, network and device settings, temperature, battery condition and use patterns.
3. Gemini is a trademark of Google LLC. Gemini mobile app available on select devices, languages and countries. Internet connection required. Check responses for accuracy.
4. Requires Motorola TurboPower 15 W wireless charging stand; sold separately.
5. As compared to the loudness at 70% volume level, the performance of bass and vibration on motorola razr 40.
2. All battery life claims are approximate and based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary and depends on many factors including signal strength, network and device settings, temperature, battery condition and use patterns.
3. Gemini is a trademark of Google LLC. Gemini mobile app available on select devices, languages and countries. Internet connection required. Check responses for accuracy.
4. Requires Motorola TurboPower 15 W wireless charging stand; sold separately.
5. As compared to the loudness at 70% volume level, the performance of bass and vibration on motorola razr 40.