Catalog Object Cloud
ASUS

ASUS TUF Gaming VG27WQ3B computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Product code:
90LM0AQ1-B01170
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG27WQ3B
GTIN (EAN/UPC):
4711387707784, 0197105707771, 197105707771, 0197105707788, 197105707788
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG27WQ3B computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
  • 27-inch QHD 1500R curved gaming monitor with ultra-fast 180Hz refresh rate designed for professional gamers and immersive gameplay
  • ASUS Fast IPS technology enables a 0.5 ms response time (min.) for sharp gaming visuals with high frame rates
  • ASUS Extreme Low Motion Blur (ELMB) technology eliminating ghosting and tearing for sharp gaming visuals
  • Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
Long product name ASUS TUF Gaming VG27WQ3B computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
TUF Gaming VG27WQ3B Gaming Monitor – 27 inch QHD, Curved, 180Hz, ELMB, FreeSync, 1ms GTG (0.5ms minimum), 90% DCI-P3, HDR, DisplayWidget Center
ASUS TUF Gaming VG27WQ3B computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
TUF Gaming VG27WQ3B is a 27-inch QHD (2560 x 1440) 1500R curved gaming monitor with an ultrafast 180 Hz refresh rate and 0.5ms response time (minimum) for extremely immersive gameplay. It features exclusive Extreme Low Motion Blur technology and AMD FreeSync™ to eliminate ghosting and tearing. In addition, it also covering 90% of the DCI-P3 color gamut for great contrast and lifelike colors.

Gaming key spec
180HZ REFRESH RATE AND 0.5MS (MIN.) RESPONSE TIME
TUF Gaming VG27WQ3B delivers stunning visuals from all angles with an 1500R curvature that ensures every point is equidistant to your eyes. With 180Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.