Thrustmaster TH8S Shifter Racing wheel shifter add-on
Product code:
4060256
Brand:
Thrustmaster
Product name:
TH8S Shifter
GTIN (EAN/UPC):
3362934003319
Bullet Points Thrustmaster TH8S Shifter Racing wheel shifter add-on:
- Racing wheel shifter add-on
- PlayStation 5, PlayStation 4, Xbox One, Xbox Series S, Xbox Series X, PC
- Brand compatibility: Thrustmaster
- Material: Metal
- Device interface: USB
- Wired
- Black, Red
Long product name Thrustmaster TH8S Shifter Racing wheel shifter add-on:
Shifter, 7 gears, PC, PS4, PS5, Xbox
Thrustmaster TH8S Shifter Racing wheel shifter add-on:
Complete your sim racing setup with a manual shifter for next-level racing immersion sensations. TH8S Shifter Add-On features an “”H””-pattern shift plate with 7 gears plus reverse gear, with direct gear shifting, allowing it to adapt to all types of games and vehicles with manual shifting (rally, trucks, GT, NASCAR).
VERSATILE SHIFTER
No unnecessary movements are required: the 8-position (7+1) “H”-pattern shift plate allows for direct shifting of the 7 gears plus the reverse gear, in order to adapt to all types of games and vehicles. You can easily double the number of gears to drive trucks with up to 14 gears.
RESPONSIVE SHIFTING
With its 1.6″ / 4 cm metal shift lever, this “short” shifter is incredibly responsive for clean, precise gear shifting. The ergonomic “sport-style” shift knob allows for easy handling, helping you stay in control in all situations — even off-road!
FULL COMPATIBILITY
Thanks to its dual connectors (USB and DIN), TH8S Shifter Add-On is compatible on PS5, PS4, Xbox One and Xbox Series X|S with all Thrustmaster Force Feedback racing wheels*, and compatible with all racing wheels on the market on PC. The USB and DIN cables are included with the product.*List of compatible racing wheels available on the Thrustmaster support website
BUILT-IN CLAMPING SYSTEM
TH8S Shifter Add-On features a built-in sturdy clamping system for all types of tables, desks and supports (0.04–1.6″ / 0.1–4 cm thick). Clamping doesn’t require any tools, allowing the shifter to be attached and unattached quickly and easily.
VERSATILE SHIFTER
No unnecessary movements are required: the 8-position (7+1) “H”-pattern shift plate allows for direct shifting of the 7 gears plus the reverse gear, in order to adapt to all types of games and vehicles. You can easily double the number of gears to drive trucks with up to 14 gears.
RESPONSIVE SHIFTING
With its 1.6″ / 4 cm metal shift lever, this “short” shifter is incredibly responsive for clean, precise gear shifting. The ergonomic “sport-style” shift knob allows for easy handling, helping you stay in control in all situations — even off-road!
FULL COMPATIBILITY
Thanks to its dual connectors (USB and DIN), TH8S Shifter Add-On is compatible on PS5, PS4, Xbox One and Xbox Series X|S with all Thrustmaster Force Feedback racing wheels*, and compatible with all racing wheels on the market on PC. The USB and DIN cables are included with the product.*List of compatible racing wheels available on the Thrustmaster support website
BUILT-IN CLAMPING SYSTEM
TH8S Shifter Add-On features a built-in sturdy clamping system for all types of tables, desks and supports (0.04–1.6″ / 0.1–4 cm thick). Clamping doesn’t require any tools, allowing the shifter to be attached and unattached quickly and easily.