Catalog Object Cloud
LG

LG F71P12WHS washing machine Front-load 17 kg 1060 RPM White

Product code:
F71P12WHS
Brand:
LG
Product name:
F71P12WHS
GTIN (EAN/UPC):
8806098731794
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG F71P12WHS washing machine Front-load 17 kg 1060 RPM White:
  • Freestanding Front-load 17 kg 1060 RPM White
  • Built-in display LED
  • Hygiene/anti-allergy, Baby care, Cotton, Eco, Intensive/outdoor, Quick, Steam, Synthetics, Spin/drain
  • Foam control system
  • Half-load Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 74 dB
  • E 101 kWh 68 L