Equip Coiled Cable Tube Sleeve, 1m
Product code:
650867
Brand:
Equip
Product name:
Coiled Cable Tube Sleeve, 1m
GTIN (EAN/UPC):
4015867231777
Bullet Points Equip Coiled Cable Tube Sleeve, 1m:
- 20mm/1" Diameter Coiled Tube Cable Sleeve
- Cable Organizer & Hider: keep cables concealed and protect cables from the wear and tear
- Expandable Bundler: expands to fit a wide variety of cable gauges, ranging from thin phone chargers to thick power plugs
- Easy Setup: tools-free assembly in minutes, no expert installation required
Long product name Equip Coiled Cable Tube Sleeve, 1m:
Coiled Cable Tube Sleeve, 1m
Equip Coiled Cable Tube Sleeve, 1m:
The Equip coiled cable tube sleeve is a practical and versatile solution for managing and protecting cables in various settings. This sleeve is made of a flexible and durable material that is designed to expand and contract, allowing it to accommodate cables of different lengths and sizes. The coiled design provides a clean and organized appearance while also allowing for easy access to individual cables when needed.
The cable tube sleeve is typically installed by simply feeding the cables through the coiled structure, which holds them securely in place. It helps to prevent cable tangling, knotting, and damage caused by friction or sharp edges. By enclosing the cables within the sleeve, it also protects them from dust, dirt, and potential hazards.
The cable tube sleeve is typically installed by simply feeding the cables through the coiled structure, which holds them securely in place. It helps to prevent cable tangling, knotting, and damage caused by friction or sharp edges. By enclosing the cables within the sleeve, it also protects them from dust, dirt, and potential hazards.