Catalog Object Cloud
MSI

MSI MAG Coreliquid A15 360 Motherboard, Processor All-in-one liquid cooler 12 cm Black 1 pc(s)

Product code:
MAG CORELIQUID A15 360
Brand:
MSI
Product family:
MAG
Product series:
Coreliquid
Product name:
Coreliquid A15 360
GTIN (EAN/UPC):
4711377257312
Bullet Points MSI MAG Coreliquid A15 360 Motherboard, Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
  • CycloBlade Design: Focuses airflow and reduces noise
  • ARGB GEN2: Customize the perfect lighting effects for you through MSI CENTER
  • EPDM Tubing: Durable and effective in preventing coolant evaporation
  • Pre-installed Fans: Saves gamers installation time and enhances the assembly experience
  • Enhanced Cooling for Stable AI Performance: Precise heat source targeting for stable CPU performance
  • Easy installation: Pre-installed UNI Bracket
Long product name MSI MAG Coreliquid A15 360 Motherboard, Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
360 mm, LGA 1851 / 1700, AM5 / AM4, 5V ARGB 3-PIN Header, 3400 RPM, 64.89 CFM, 20 dBA, 394 x 119.6 x 27.2 mm, black
MSI MAG Coreliquid A15 360 Motherboard, Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.

Design Concept
The MAG CORELIQUID A15 embodies a bold military-inspired design, featuring sharp, angular lines that exude strength and precision. A refined paint finish combined with brushed aluminum accents elevates the cooler head’s premium look. Paired with ARGB GEN2 lighting effects, it highlights the striking mix of materials, delivering eye-catching details that will make your setup truly stand out.

Cable invisible
The pre-installed fans use hidden daisy-chain connectors that keep cables out of sight, allowing the fan design to stand out fully and seamlessly.

High Efficiency Pump
The CORELIQUID A15 series is equipped with a high-performance pump that operates at speeds up to 3400 RPM. Combined with high-quality ceramic bearings, it achieves a perfect balance between performance and quiet operation.

Full-Plane & Screwless Copper Base
The new generation full-plane copper base eliminates the traditional screw perforation design, significantly enhancing water-tightness and ensuring more reliable system operation. Equipped with a precise 0.1mm micro-channel design, it efficiently absorbs CPU heat and works in tandem with the high-performance pump to quickly dissipate heat, delivering exceptional cooling performance.

Adjustable Offset kit Performance
The adjustable offset kit provides 2 positions and allows for precise adjustment of position of CPU, ensuring optimal alignment and significantly improving the cooling effect.

Metal back plate
The MAG CORELIQUID A15 Series is engineered with a robust metal backplate, offering significantly greater strength compared to plastic alternatives. Designed to seamlessly support the offset kit, it ensures even pressure distribution without the risk of bending, even under high-performance conditions. This upgrade guarantees stability and durability, giving gamers peace of mind during intense gameplay or overclocking sessions.

CycloBlade 9
MSI's CycloBlade 9 fan combines a hybrid blade design, delivering powerful airflow and high static pressure. This ensures extreme cooling performance during intense gaming while maintaining low noise levels for an immersive experience. Additionally, the ARGB GEN2 lighting effects make your rig stand out on the battlefield, making it the ultimate choice for esports players.

HIGH THERMAL DISSIPATION
This high-performance liquid cooler features 12 widened water channels, increasing water flow by 25%, even with a maintained thickness of 27mm, delivering more efficient cooling performance. The radiator's FPI (fins per inch) reaches an impressive 20, further expanding the cooling surface area. This design not only significantly enhances cooling efficiency but also ensures stable, powerful cooling under high loads and overclocking conditions.

Performance enthusiasts can push for maximum performance without thermal limitations, unlocking even greater potential.

EVAPORATION PROOF TUBING
The MAG CORELIQUID A15 series utilizes nylon-braided EPDM water cooling tubes, offering high and low-temperature resistance, corrosion resistance, excellent flexibility, and anti-aging properties. This design not only reduces the evaporation of the coolant but also makes it easy for players to install without worrying about bending or positioning the tubes.

INTEGRATING WITH THE SYSTEM ENVIRONMENT
With the MSI CENTER software, users can integrate MSI liquid cooling with their motherboard and adjust the speed of the cooling fan and pump through the motherboard. The MSI CENTER provides users with easy-to-use controls to fine-tune their hardware and achieve optimal computer performance.

GLOW YOUR PC
Splash on some color and vibrant RGB lighting effects using MSI Mystic Light with 16.8 million colors and fancy LED effects. MSI Mystic Light provides you complete control of RGB lighting of your PC in one software.