Catalog Object Cloud
TooQ

TooQ DB1127TN-B monitor mount / stand 68.6 cm (27") Desk Black

Product code:
DB1127TN-B
Brand:
TooQ
Product name:
DB1127TN-B
GTIN (EAN/UPC):
8433281009721
Bullet Points TooQ DB1127TN-B monitor mount / stand 68.6 cm (27") Desk Black:
  • VESA: 75x75 and 100x100
  • Maximum supported screen weight: 6 kg
  • Manual height adjustment
  • Manufactured in high resistance materials
  • Supported screens: 17"-27"
  • Angle of inclination: +60°/-20°
  • Swivel angle: +30°/-30°
  • Angle of rotation: +180°/-180°
  • Adjustment range for stand height: 360-540 mm
  • Dimensions of the pedestal: 320x200 mm
  • Compatible with curved screens
  • Color: Black
  • Net weight: 4,10 kg. Gross weight: 4,60 kg
  • Packaging dimensions: 355x212x75 mm
Long product name TooQ DB1127TN-B monitor mount / stand 68.6 cm (27") Desk Black:
6 kg, 17" - 27", VESA, 355 x 212 x 75 mm, 4.1 kg
TooQ DB1127TN-B monitor mount / stand 68.6 cm (27") Desk Black:
Desk stand for 17"-27" screens

Elevate your monitor manually for better ergonomic positioning while working. In addition, it is easy to assemble, has pads on the base to avoid scratches and attach the stand to the table.