Catalog Object Cloud
Nanocable

Nanocable 10.16.0901 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Product code:
10.16.0901
Brand:
Nanocable
Product name:
10.16.0901
GTIN (EAN/UPC):
8433281011878
Bullet Points Nanocable 10.16.0901 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
  • USB-C connection, USB3.1 Gen 1 data transfer and PD 3.0 5V-20V 3A compatible
  • USB-A connections, USB3.1 Gen 1 and 5V 0.9A data transfer
  • USB-C CHARGE connection, PD3.0 input Max 100W (Note: does not transfer data)
  • HDMI connection HDMI version 1.4 4K 30hz
  • Gigabit RJ45 connection IEEE 802.3az, IEEE 802.3, 802.3u, and 802.3ab, IEEE 802.3x
  • TF Slot, support Micro SDXC, Micro SD, Micro SDHC Card
  • SD Slot, support SDXC, SDHC, SD, MMC, RS-MMC Card
  • Important note: TF and SD slots do NOT support read and write operations at the same time
  • Audio connection, 3.5mm jack port, built-in 48/96KHZ, 16-bit ADC audio conversion chip
  • Led Illumination
  • Compatible with Windows, MacOS, Android and Linux distributions
  • Cable length: 15 cm
  • Colour: Black
  • Dimensions: 131x48x19 mm
  • Material: Aluminium
Long product name Nanocable 10.16.0901 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Hub USB-C 9 in 1, USB-C to 3xUSB-A Converter, USB-C PD, HDMI, RJ45, TF, SD, Audio
Nanocable 10.16.0901 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Hub USB-C 9 in 1, USB-C to 3xUSB-A Converter, USB-C PD, HDMI, RJ45, TF, SD, Audio