ASUS TUF GAMING B760-PLUS WIFI D4 Intel B760 LGA 1700 ATX
Product code:
90MB1DF0-M0EAY0
Brand:
ASUS
Product name:
TUF GAMING B760-PLUS WIFI D4
GTIN (EAN/UPC):
4711387009499, 4711387009505, 5715328216617
Bullet Points ASUS TUF GAMING B760-PLUS WIFI D4 Intel B760 LGA 1700 ATX:
- Intel LGA 1700 Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold
- PC ATX Intel B760 7.1 channels
- DDR4-SDRAM 4 DIMM Maximum internal memory: 192 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 7
- BIOS type: UEFI AMI 128 Mbit
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6 (802.11ax) Bluetooth 5.2
Long product name ASUS TUF GAMING B760-PLUS WIFI D4 Intel B760 LGA 1700 ATX:
TUF GAMING B760-PLUS WIFI D4 motherboard socket Intel LGA 1700 (Intel B760, ATX, DDR4 memory, PCIe 5.0, 2x M.2, WiFi6, Thunderbolt 4, Aura Sync)
ASUS TUF GAMING B760-PLUS WIFI D4 Intel B760 LGA 1700 ATX:
TUF GAMING B760-PLUS WIFI D4 takes all the essential elements of the latest Intel® processors and combines them with game-ready features and proven durability. Engineered with military-grade components, an upgraded power solution and a comprehensive cooling system, this motherboard goes beyond expectations with rock-solid performance for marathon gaming. TUF GAMING motherboards also undergo rigorous endurance testing to ensure that they can handle conditions where others may fail. Aesthetically, this model incorporates an embossed nameplate and geometric design elements to reflect the dependability and stability that defines the TUF GAMING series.
INTELLIGENT CONTROL
The TUF GAMING B760 motherboards pack flexible tools to tune every aspect of your system, enabling performance tweaks to expertly match the way you play.
All-Around Energy Efficiency
The Power Saving function contains several settings that can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners and comprehensive features for seasoned veterans.
Armoury Crate
The ASUS-exclusive Armoury Crate software centralizes control of all supported gaming products. A single intuitive interface lets you customize RGB lighting for all compatible devices and link them to Aura Sync for unified illumination. It also displays information from, and enables control of, a growing hardware ecosystem. Armoury Crate also enables easy product registration and features a news section to keep you in touch with the gaming community.
ROCK-SOLID PERFORMANCE
With upgraded power delivery and comprehensive cooling options to fuel the latest Intel CPUs, plus support for DDR4 memory and PCIe 4.0 storage, the TUF GAMING B760-PLUS WIFI D4 is the perfect foundation for your next Intel battle rig.
DrMOS Power Stages
12+1 power stages combine high-side and low-side MOSFETS and drivers into a single package to deliver power, efficiency and stable performance for all compatible Intel processors.
Six-Layer PCB Design
The multi-layered printed circuit board design quickly dissipates heat around the voltage regulators to improve overall system stability and provide the CPU with more overclocking headroom.
8+4 Pin ProCool Power Connectors
Compared to most power inputs, ASUS ProCool connectors are built to tight specifications to ensure full contact with PSU power cables. The resulting lower impedance helps prevent hotspots and connector failure.
TUF Components
TUF Chokes
Certified military-grade TUF chokes deliver rock-solid power to the CPU, improving system stability.
TUF Capacitors
The TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X-longer lifespan than standard motherboard capacitors.
Digi+ VRM
The integrated Digi+ voltage-regulator module (VRM) is one of the finest in the industry, optimized for ultra-smooth and ultra-clean power delivery to the CPU at all times.
DRAM Overclocking Performance
Improvements to trace routing design provide the latest Intel processors with enhanced access to memory bandwidth. ASUS OptiMem II technology carefully maps memory signal pathways across different PCB layers to reduce path distance, and it adds shielding zones that significantly reduce crosstalk.
PCIe 4.0 Support
The three PCIe 4.0 M.2 slots support up to one 22110 devices and also provide NVMe SSD RAID support for incredible performance potential.
Cooler By Design
The TUF GAMING B760-PLUS WIFI D4 is armed with an enlarged VRM heatsink, while three M.2 slots and the PCH feature heatsinks that provide the perfect balance of mass and surface area for heat dissipation.
Comprehensive Fan Controls
TUF GAMING B760 motherboards feature comprehensive fan controls that can be configured via the Fan Xpert 4 utility in Armoury Crate or via the award-winning ASUS UEFI BIOS.
Each header can be set to monitor and react to three user-configurable thermal sensors for workload-based cooling, and all settings can be easily managed by Fan Xpert 4 or via the UEFI.
Connectivity
The TUF GAMING B760-PLUS WIFI D4 reaches new heights of performance potential with the latest version of PCI Express, while an arsenal of USB ports includes two Type-C connections, and Thunderbolt 4 expands compatibility and bandwidth even further.
EASY PC DIY
The TUF GAMING line offers easy setup for all builders. The TUF GAMING Alliance ecosystem grants compatibility, while Armoury Crate has Fan Xpert 4, hardware info, Two-Way AI Noise Cancelation, RGB options and peripheral settings. This platform has intuitive tools to build and optimize dream rigs.
Build With Confidence
TUF GAMING Alliance is a collaboration between ASUS and trusted PC component brands to ensure compatibility across a wide range of parts, such as PC cases, power supplies, CPU coolers, memory kits and more. With new partnerships and components being added regularly, the TUF GAMING Alliance will continue to grow even stronger.
SafeSlot Core+ & SafeDIMM
SafeSlot Core+ is a reinforced metal sheath added to a PCIe slot to keep a card firmly installed. Because PCIe 5.0 is two times faster than PCIe 4.0, ASUS enhanced SMT manufacturing processes for the faster SafeSlot Core+ ― all to ensure users get the highest-possible data speeds. In addition, the ASUS SafeDIMM sheath is added to support and protect memory modules on select ASUS motherboards, empowering you to insert modules with speed, accuracy and confidence.
ESD Guards
ESD Guards prolong the life of components while preventing damage from electrostatic discharge, providing protection for up to +/- 10 kV of air discharge and +/- 6 kV of contact discharge — greatly surpassing the respective industry standards of +/- 6 kV and +/- 4 kV. Surface-mounted TVS diodes in a dual in-line package help protect your PC from voltage spikes.
TUF LANGuard
TUF LANGuard is a military-grade innovation that integrates advanced signal-coupling technology and premium surface-mounted capacitors to improve throughput, protecting the motherboard from lightning strikes and static electricity.
Stainless Steel Back I/O Panel
TUF GAMING motherboards have a corrosion-resistant stainless steel back I/O panel bonded with chromium oxide to provide a lifespan that’s three times longer than traditional panels. With this protective feature, TUF GAMING motherboards passed 72-hour salt fog testing, while other brands only passed 24-hour testing.
M.2 Q-Latch
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the M.2 SSD, neatly eliminating the need for screws.
Removable
Captive Screws
Specialized M.2 slot screws reduce the risk of dropping or losing a screw somewhere in your case during M.2 heatsink removal.
Q-LED
The on-board Q-LED troubleshooting lights give PC builders a quick indicator to confirm that key components ― CPU, RAM, graphics card, storage devices ― are functioning normally during startup.
IMMERSIVE GAMING
TUF GAMING B760 motherboards provide a feature-packed high-performance gaming package, with ultrafast networking for smoother online gameplay, pristine audio with positional cues for FPS Gaming, and onboard RGB lighting that syncs with attached gear to personalize your gaming atmosphere.
2.5 Gb Ethernet
2.5 Gb on-board Ethernet kicks your LAN connection up a notch with a bandwidth improvement of up to 2.5X. Using your existing LAN cable, you can take advantage this networking upgrade to experience smoother, lag-free gaming, immediately stream high-resolution videos and enjoy faster file transfers.
Two-Way AI Noise Cancelation
This powerful ASUS-exclusive utility leverages a massive deep-learning database to reduce background noise from the microphone* and incoming audio while preserving voices. Distracting keyboard clatter, mouse clicks and other ambient noises are muffled so you can hear and be heard with excellent clarity while gaming or during calls.
*An audio splitter (3.5 mm audio jack Y-cable) is necessary when using a 3.5 mm headset.
Realtek 7.1 Surround Sound
The unique audio codec designed in close collaboration with Realtek for TUF GAMING B760 motherboard features an unprecedented 98 dB signal-to-noise ratio for the stereo line out, providing pristine audio quality.
DTS Audio Processing
DTS® Audio Processing enhances gaming headset and speaker audio experiences by reducing distortion and by providing deeper bass, so games, movies and music sound better. It also allows you to customize audio settings.
Outshine The Competition
A well-tuned system deserves a matching aesthetic. The TUF GAMING B760 series features edge lighting to enhance its rugged look, and ASUS Aura offers full RGB control with presets for built-in LEDs and third-party strips. It can all sync with an ever-growing portfolio of Aura-compatible hardware.
Addressable Gen 2 RGB Header
Three addressable Gen 2 RGB headers will support up to 500 LEDs on Gen 2 RGB devices, empowering Aura Sync to automatically tailor lighting effects across your whole system. The new headers also offer full backward compatibility with existing Aura Sync gear.
INTELLIGENT CONTROL
The TUF GAMING B760 motherboards pack flexible tools to tune every aspect of your system, enabling performance tweaks to expertly match the way you play.
All-Around Energy Efficiency
The Power Saving function contains several settings that can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners and comprehensive features for seasoned veterans.
Armoury Crate
The ASUS-exclusive Armoury Crate software centralizes control of all supported gaming products. A single intuitive interface lets you customize RGB lighting for all compatible devices and link them to Aura Sync for unified illumination. It also displays information from, and enables control of, a growing hardware ecosystem. Armoury Crate also enables easy product registration and features a news section to keep you in touch with the gaming community.
ROCK-SOLID PERFORMANCE
With upgraded power delivery and comprehensive cooling options to fuel the latest Intel CPUs, plus support for DDR4 memory and PCIe 4.0 storage, the TUF GAMING B760-PLUS WIFI D4 is the perfect foundation for your next Intel battle rig.
DrMOS Power Stages
12+1 power stages combine high-side and low-side MOSFETS and drivers into a single package to deliver power, efficiency and stable performance for all compatible Intel processors.
Six-Layer PCB Design
The multi-layered printed circuit board design quickly dissipates heat around the voltage regulators to improve overall system stability and provide the CPU with more overclocking headroom.
8+4 Pin ProCool Power Connectors
Compared to most power inputs, ASUS ProCool connectors are built to tight specifications to ensure full contact with PSU power cables. The resulting lower impedance helps prevent hotspots and connector failure.
TUF Components
TUF Chokes
Certified military-grade TUF chokes deliver rock-solid power to the CPU, improving system stability.
TUF Capacitors
The TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X-longer lifespan than standard motherboard capacitors.
Digi+ VRM
The integrated Digi+ voltage-regulator module (VRM) is one of the finest in the industry, optimized for ultra-smooth and ultra-clean power delivery to the CPU at all times.
DRAM Overclocking Performance
Improvements to trace routing design provide the latest Intel processors with enhanced access to memory bandwidth. ASUS OptiMem II technology carefully maps memory signal pathways across different PCB layers to reduce path distance, and it adds shielding zones that significantly reduce crosstalk.
PCIe 4.0 Support
The three PCIe 4.0 M.2 slots support up to one 22110 devices and also provide NVMe SSD RAID support for incredible performance potential.
Cooler By Design
The TUF GAMING B760-PLUS WIFI D4 is armed with an enlarged VRM heatsink, while three M.2 slots and the PCH feature heatsinks that provide the perfect balance of mass and surface area for heat dissipation.
Comprehensive Fan Controls
TUF GAMING B760 motherboards feature comprehensive fan controls that can be configured via the Fan Xpert 4 utility in Armoury Crate or via the award-winning ASUS UEFI BIOS.
Each header can be set to monitor and react to three user-configurable thermal sensors for workload-based cooling, and all settings can be easily managed by Fan Xpert 4 or via the UEFI.
Connectivity
The TUF GAMING B760-PLUS WIFI D4 reaches new heights of performance potential with the latest version of PCI Express, while an arsenal of USB ports includes two Type-C connections, and Thunderbolt 4 expands compatibility and bandwidth even further.
EASY PC DIY
The TUF GAMING line offers easy setup for all builders. The TUF GAMING Alliance ecosystem grants compatibility, while Armoury Crate has Fan Xpert 4, hardware info, Two-Way AI Noise Cancelation, RGB options and peripheral settings. This platform has intuitive tools to build and optimize dream rigs.
Build With Confidence
TUF GAMING Alliance is a collaboration between ASUS and trusted PC component brands to ensure compatibility across a wide range of parts, such as PC cases, power supplies, CPU coolers, memory kits and more. With new partnerships and components being added regularly, the TUF GAMING Alliance will continue to grow even stronger.
SafeSlot Core+ & SafeDIMM
SafeSlot Core+ is a reinforced metal sheath added to a PCIe slot to keep a card firmly installed. Because PCIe 5.0 is two times faster than PCIe 4.0, ASUS enhanced SMT manufacturing processes for the faster SafeSlot Core+ ― all to ensure users get the highest-possible data speeds. In addition, the ASUS SafeDIMM sheath is added to support and protect memory modules on select ASUS motherboards, empowering you to insert modules with speed, accuracy and confidence.
ESD Guards
ESD Guards prolong the life of components while preventing damage from electrostatic discharge, providing protection for up to +/- 10 kV of air discharge and +/- 6 kV of contact discharge — greatly surpassing the respective industry standards of +/- 6 kV and +/- 4 kV. Surface-mounted TVS diodes in a dual in-line package help protect your PC from voltage spikes.
TUF LANGuard
TUF LANGuard is a military-grade innovation that integrates advanced signal-coupling technology and premium surface-mounted capacitors to improve throughput, protecting the motherboard from lightning strikes and static electricity.
Stainless Steel Back I/O Panel
TUF GAMING motherboards have a corrosion-resistant stainless steel back I/O panel bonded with chromium oxide to provide a lifespan that’s three times longer than traditional panels. With this protective feature, TUF GAMING motherboards passed 72-hour salt fog testing, while other brands only passed 24-hour testing.
M.2 Q-Latch
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the M.2 SSD, neatly eliminating the need for screws.
Removable
Captive Screws
Specialized M.2 slot screws reduce the risk of dropping or losing a screw somewhere in your case during M.2 heatsink removal.
Q-LED
The on-board Q-LED troubleshooting lights give PC builders a quick indicator to confirm that key components ― CPU, RAM, graphics card, storage devices ― are functioning normally during startup.
IMMERSIVE GAMING
TUF GAMING B760 motherboards provide a feature-packed high-performance gaming package, with ultrafast networking for smoother online gameplay, pristine audio with positional cues for FPS Gaming, and onboard RGB lighting that syncs with attached gear to personalize your gaming atmosphere.
2.5 Gb Ethernet
2.5 Gb on-board Ethernet kicks your LAN connection up a notch with a bandwidth improvement of up to 2.5X. Using your existing LAN cable, you can take advantage this networking upgrade to experience smoother, lag-free gaming, immediately stream high-resolution videos and enjoy faster file transfers.
Two-Way AI Noise Cancelation
This powerful ASUS-exclusive utility leverages a massive deep-learning database to reduce background noise from the microphone* and incoming audio while preserving voices. Distracting keyboard clatter, mouse clicks and other ambient noises are muffled so you can hear and be heard with excellent clarity while gaming or during calls.
*An audio splitter (3.5 mm audio jack Y-cable) is necessary when using a 3.5 mm headset.
Realtek 7.1 Surround Sound
The unique audio codec designed in close collaboration with Realtek for TUF GAMING B760 motherboard features an unprecedented 98 dB signal-to-noise ratio for the stereo line out, providing pristine audio quality.
DTS Audio Processing
DTS® Audio Processing enhances gaming headset and speaker audio experiences by reducing distortion and by providing deeper bass, so games, movies and music sound better. It also allows you to customize audio settings.
Outshine The Competition
A well-tuned system deserves a matching aesthetic. The TUF GAMING B760 series features edge lighting to enhance its rugged look, and ASUS Aura offers full RGB control with presets for built-in LEDs and third-party strips. It can all sync with an ever-growing portfolio of Aura-compatible hardware.
Addressable Gen 2 RGB Header
Three addressable Gen 2 RGB headers will support up to 500 LEDs on Gen 2 RGB devices, empowering Aura Sync to automatically tailor lighting effects across your whole system. The new headers also offer full backward compatibility with existing Aura Sync gear.