Catalog Object Cloud
KitchenAid

KitchenAid Artisan Stand mixer 300 W Red

Product code:
859701501230
Brand:
KitchenAid
Product name:
Artisan
GTIN (EAN/UPC):
5413184200480, 5413184200824
Bullet Points KitchenAid Artisan Stand mixer 300 W Red:
  • Stand mixer Number of speeds: 10 Bowl capacity: 4.7 L Red
  • Beat, Knead, Mixing
  • Planetary rotation 220 RPM
  • Housing material: Zinc
  • 300 W
Warranty:
5 years
Long product name KitchenAid Artisan Stand mixer 300 W Red:
300 W, 4.7 L, 58 - 220 RPM, 10.4 Kg, Candy apple
KitchenAid Artisan Stand mixer 300 W Red:
- Iconic, timeless, elegant and smooth, rounded tilt-head design
Easy cleaning and usage.

- Wider range of culinary tools
Offers even more opportunities to take the stand mixer to the next level:

- 3 L stainless steel bowl
For more cooking and baking, and less cleaning.

- Flex edge beater
For mixing even more various kind of dough;
Pulls in the mixture better and makes scraping unnecessary.

- 1-piece, dual purpose transparent pouring shield
Affords a full view in the bowl;
Easy adding of ingredients without splashing.

- Cookbook
Get started with creative recipes.

- Available in a large number of premium attractive colours
To match everyone’s personality and kitchen.

- Single multipurpose attachment hub
A wide choice of optional attachments available.
Versatile and easy to use.

- Excellent performance – direct drive
To prepare small to large quantities/batches of fresh food quickly and easily.
No power loss between the motor and the accessories/attachments.

- 4.8 L stainless steel bowl
Can process up to 1 kg of all-purpose flour and 12 egg whites (medium).

- Full metal construction – 5 years warranty
Robust, stable and durable.

- Original planetary action
Fast and thorough mixing.