Catalog Object Cloud
Trust

Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s)

Product code:
23505
Brand:
Trust
Product name:
Paxxon
GTIN (EAN/UPC):
8713439235050
Bullet Points Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s):
  • Reliable 1500VA UPS with built-in battery
  • Provides temporary battery power during power outage; prevents loss of data and damage to hardware
  • 4 wall power outlets with battery and surge protection to connect your computer, computer peripherals, networking equipment, flatscreen TV, home automation products or alarm system
  • Surge protected outputs to prevent damage from power surges, spikes and fluctuations
  • USB port and software to monitor the status of the UPS, sending alerts and automatic shutdown of your computer
  • AVR function to ensure stable 230V output voltage
  • Clear audible alerts when the power goes out, so you have time to save your files and shut down your computer
  • Built-in overload, discharge, and overcharge protection
Warranty:
2 years
Long product name Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s):
1500 VA, 900 W, 220 - 240V, 182 x 130 x 320 mm, 10 kg, Black
Trust Paxxon uninterruptible power supply (UPS) 1.5 kVA 900 W 4 AC outlet(s):
Reliable 1500VA battery back-up UPS with 4 wall power outlets, suitable to power and protect your electronic devices.

The Ultimate Backup
You can rest easy, knowing that the Trust Paxxon 1500VA is keeping an eye out for your devices. The reliable UPS is an ideal secondary power source to your electronics, keeping them running temporarily during power grid blackouts, and protecting them from power surge damage.

High Capacity
With 4 standard wall power outlets, the Paxxon is equipped to protect whatever device or peripheral is connected to it: computer, TV, gaming console, home automation or alarm system, router or modem, or other wall-powered devices. With its high-capacity battery, you can connect devices up to a maximum total of 900 Watts or 1500VA.

Safe Shutdown
During a blackout, the UPS’ large battery generously covers the power needs of an average PC setup. With 7 minutes of runtime to save your work and safely shut the system down, the quality of your files and equipment is guaranteed to be maintained. Even at full use of the 900W capacity, this UPS can keep your systems fully operational for 80 seconds.

Extra Options
Paxxon’s USB connection and downloadable PC software enable you to program the UPS to execute an automated shutdown, in case of a power outage. If you’d rather save your work and power off manually, the software allows you to set custom visible and audible signals to alert you, as well as monitor the power supply status at all times.

Stable Output
Thanks to the AVR function, the UPS will maintain a stable output voltage. In the event of power surges or spikes, your equipment is in safe hands. So safe, that we’re offering an extended warranty of up to € 20.000 on connected equipment.