XPG VALOR MESH NANO MID-TOWER-CHASSIS - Black
Product code:
75261651
Brand:
XPG
Product name:
VALOR MESH NANO MID-TOWER-CHASSIS - Black
GTIN (EAN/UPC):
4711658151322
Bullet Points XPG VALOR MESH NANO MID-TOWER-CHASSIS - Black:
- Midi Tower PC
- micro ATX, Mini-ITX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 1
- Anti-dust filter
- SPCC
- Black
Long product name XPG VALOR MESH NANO MID-TOWER-CHASSIS - Black:
Mid-tower, Micro-ATX / Mini-ITX, 357 x 220 x 436 mm, 5.15kg, Black
XPG VALOR MESH NANO MID-TOWER-CHASSIS - Black:
BREATHE BOLD, MESH FIERCE.
VALOR MESH NANO combines a compact m-ATX design with exceptional airflow and cooling capabilities. Supporting GPUs up to 370mm and up to 360mm radiators, it delivers powerful performance in a small form factor. The mesh panels with integrated dust filters ensure efficient airflow while protecting your components. With tool-free access, generous cable routing space, and extra dust protection at the bottom, this case is built for both high performance and easy maintenance.
Built to Fit Your Beast
The VALOR MESH NANO maximizes space without compromising on performance, supporting GPUs up to 370mm. This compact case gives you the flexibility to install powerful graphics cards for demanding applications. Enjoy a high-performance system in a small footprint that fits into any workspace.
Mesh Airflow with Built-In Dust Defense
Engineered with mesh panels that double as integrated filters, VALOR MESH NANO delivers excellent airflow while helping to reduce dust buildup. The mesh design supports consistent thermal performance without sacrificing protection or style.
Superior Cooling Capability
Optimized for thermal performance, VALOR MESH NANO supports radiators up to 360mm for liquid cooling solutions. Whether you're overclocking or running heavy applications, it keeps your system cool and stable when it matters most.
Clean Cable Management
A generous 35.6mm of cable routing space lets you build with precision. Keep cables tucked away for better airflow, easier maintenance, and a polished look.
Tool-Free for Fast Access
Quick upgrades and maintenance are effortless with tool-free access to all panels. VALOR MESH NANO is built for builders who value speed, convenience, and clean design.
Efficient Layout for Enhanced Compatibility
VALOR MESH NANO features a space-conscious design that supports up to m-ATX motherboards and six fans, enabling powerful configurations without sacrificing airflow. Its efficient internal layout ensures optimal thermal performance in a compact form factor.
Flexible Configuration
Easily fit two 2.5" SSDs, one 3.5" HDD, and air coolers up to 170mm in height—ideal for balanced performance in a compact build.
Desk-Friendly I/O Access
The front-lower I/O placement makes it easy to access ports when the VALOR MESH NANO is placed on a desk. It includes 1x USB 3.2 Gen 2 Type-C and 2x USB-A ports for fast, seamless connectivity.
VALOR MESH NANO combines a compact m-ATX design with exceptional airflow and cooling capabilities. Supporting GPUs up to 370mm and up to 360mm radiators, it delivers powerful performance in a small form factor. The mesh panels with integrated dust filters ensure efficient airflow while protecting your components. With tool-free access, generous cable routing space, and extra dust protection at the bottom, this case is built for both high performance and easy maintenance.
Built to Fit Your Beast
The VALOR MESH NANO maximizes space without compromising on performance, supporting GPUs up to 370mm. This compact case gives you the flexibility to install powerful graphics cards for demanding applications. Enjoy a high-performance system in a small footprint that fits into any workspace.
Mesh Airflow with Built-In Dust Defense
Engineered with mesh panels that double as integrated filters, VALOR MESH NANO delivers excellent airflow while helping to reduce dust buildup. The mesh design supports consistent thermal performance without sacrificing protection or style.
Superior Cooling Capability
Optimized for thermal performance, VALOR MESH NANO supports radiators up to 360mm for liquid cooling solutions. Whether you're overclocking or running heavy applications, it keeps your system cool and stable when it matters most.
Clean Cable Management
A generous 35.6mm of cable routing space lets you build with precision. Keep cables tucked away for better airflow, easier maintenance, and a polished look.
Tool-Free for Fast Access
Quick upgrades and maintenance are effortless with tool-free access to all panels. VALOR MESH NANO is built for builders who value speed, convenience, and clean design.
Efficient Layout for Enhanced Compatibility
VALOR MESH NANO features a space-conscious design that supports up to m-ATX motherboards and six fans, enabling powerful configurations without sacrificing airflow. Its efficient internal layout ensures optimal thermal performance in a compact form factor.
Flexible Configuration
Easily fit two 2.5" SSDs, one 3.5" HDD, and air coolers up to 170mm in height—ideal for balanced performance in a compact build.
Desk-Friendly I/O Access
The front-lower I/O placement makes it easy to access ports when the VALOR MESH NANO is placed on a desk. It includes 1x USB 3.2 Gen 2 Type-C and 2x USB-A ports for fast, seamless connectivity.