Lindy USB Type C to DisplayPort 4K144 Converter
Product code:
43269
Brand:
Lindy
Product name:
USB Type C to DisplayPort 4K144 Converter
GTIN (EAN/UPC):
4002888432696
Bullet Points Lindy USB Type C to DisplayPort 4K144 Converter:
- Converts a USB Type C port to an DP port
- Supports DP resolutions up to 4K 3840x2160@144Hz
- Requires DisplayPort Alternate Mode support by the USB Port/Bus
- Plug and Play, no drivers required
- 2 year warranty
Long product name Lindy USB Type C to DisplayPort 4K144 Converter:
USB Type C to DisplayPort 4K144 Converter
Lindy USB Type C to DisplayPort 4K144 Converter:
The Lindy USB Type C to DisplayPort Converter allows users to easily add external video capabilities to a computer featuring the USB Type C port with support for DisplayPort Alternate Mode. The converter is powered by the USB Bus, therefore no external power supply is needed, saving space and time when connecting.
With support for resolutions up to 3840x2160 144Hz, content can be viewed with superior clarity and stunning accuracy, while the Type C connectors reversible design means a connection can be found regardless of which way the cable is inserted into the port of a laptop, notebook or Macbook.
With Plug and Play installation, this converter can be installed with minimum fuss, perfect for both professional and first time users.
With support for resolutions up to 3840x2160 144Hz, content can be viewed with superior clarity and stunning accuracy, while the Type C connectors reversible design means a connection can be found regardless of which way the cable is inserted into the port of a laptop, notebook or Macbook.
With Plug and Play installation, this converter can be installed with minimum fuss, perfect for both professional and first time users.