Catalog Object Cloud
TP-Link

TP-Link Omada EAP650-DESKTOP wireless access point 2976 Mbit/s White Power over Ethernet (PoE)

Product code:
EAP650-DESKTOP
Brand:
TP-Link
Product family:
Omada
Product name:
EAP650-DESKTOP
GTIN (EAN/UPC):
1210002605939, 8885020623734, 0810142822084, 810142822084
Bullet Points TP-Link Omada EAP650-DESKTOP wireless access point 2976 Mbit/s White Power over Ethernet (PoE):
  • Blazing-Fast AX3000 WiFi 6 Speeds: 574 Mbps on 2.4 GHz and 2402 Mbps on 5GHz totals 2976 Mbps WiFi speeds. †
  • Multiple Gigabit Ports: Connect multiple devices with 4× Gigabit Ethernet Ports
  • Convenient Deployment: Supports both 802.3bt PoE++ and DC (adapter included) for easy and quick deployment
  • No Installation needed:Supports desktop installation without the need for additional setup
  • High Flexibility: Provide flexible installation solutions for both desktop and wall mounting
  • Stay Smooth with Seamless Roaming: Users can enjoy seamless streaming across the property with their devices switching effortlessly between access points.§
  • Centralized Cloud Management: Integrates with the Omada SDN platform for Centralized Management. §
Warranty:
3 year limited warranty
Long product name TP-Link Omada EAP650-DESKTOP wireless access point 2976 Mbit/s White Power over Ethernet (PoE):
EAP650-Desktop Omada AX3000 Desktop Wi-Fi 6 Access Point