Catalog Object Cloud
UNYKAch

UNYKAch PC Case ATX Armor Lumina Black

Product code:
UK511210
Brand:
UNYKAch
Product name:
PC Case ATX Armor Lumina Black
GTIN (EAN/UPC):
8436617920332
Bullet Points UNYKAch PC Case ATX Armor Lumina Black:
  • ARGB front
  • 1 built-in ARGB fan
  • 1 USB 2.0 + 2 USB 3.0 + HD Audio
  • Supports installation of a liquid cooling system up to 360 mm
Long product name UNYKAch PC Case ATX Armor Lumina Black:
PC Case ATX Armor Lumina Black
UNYKAch PC Case ATX Armor Lumina Black:
SPACIOUS INTERIOR

The UNYKAch LUMINA 205 computer case offers ample space to house the high-end components required by the most demanding gamers. With dimensions of 390 (L) x 205 (W) x 485 (H) mm, this computer case provides enough room to accommodate large motherboards, next-generation graphics cards, and advanced cooling systems.
In addition to its spacious interior, the UNYKAch LUMINA 205 includes an ARGB fan at the rear.

AIR OR LIQUID, YOUR CHOICE

The UNYKAch LUMINA 205 tower is compatible with air cooling systems up to 160 mm in height and liquid cooling systems up to 360 mm. Additionally, it supports the installation of 8 fans, and with the front, side, top, and bottom grills, it offers excellent cooling capacity for internal components, ensuring optimal performance and smoother, more stable operation.