Catalog Object Cloud
Cudy

Cudy PE25 network card Internal Ethernet 2500 Mbit/s

Product code:
PE25
Brand:
Cudy
Product name:
PE25
GTIN (EAN/UPC):
6971690791483
Bullet Points Cudy PE25 network card Internal Ethernet 2500 Mbit/s:
  • 10/100/1000/2500 Mbps Ethernet Port
  • Wake on LAN, Flow Control
  • Standard/Low-Profile Bracket
  • Windows, Linux etc
Long product name Cudy PE25 network card Internal Ethernet 2500 Mbit/s:
2.5Gbps, PCI Express, Network Adapter, Model: PE25
Cudy PE25 network card Internal Ethernet 2500 Mbit/s:
Blazing 2.5G Networking for Peak Performance
Experience ultra-fast 2.5G speeds for seamless downloads, server hosting, and smooth media editing on NAS. PE25 supports auto-negotiation across 10/100/1000/2.5G, delivering reliable, high-performance connectivity for demanding tasks.

Upgrade in One Step to 2.5G Lightning-Fast Network

Requires a PCI-E x4/x8/x16 Slot

Saves Power Automatically
EEE (Energy-Efficient Energy) feature automatically set adapter into a low-power idle state when there is little or no data traffic.

Flow Control
Prevents packet loss and data drops when transmission rates reach 2.5 Gbps, crucial for maintaining reliability in server operations and surveillance systems.

Wake on LAN
Allows user to wake up their PC or server remotely via network with Wake on LAN.

Standard/Low-Profile Bracket
Suitable for standard towered PC, low-profile server, and rack-mounted server installation.