Catalog Object Cloud
Equip

Equip 3-Outlet Clamp Power Strip with 3 x USB (2C + 1A)

Product code:
245556
Brand:
Equip
Product name:
3-Outlet Clamp Power Strip with 3 x USB (2C + 1A)
GTIN (EAN/UPC):
4015867243978
Bullet Points Equip 3-Outlet Clamp Power Strip with 3 x USB (2C + 1A):
  • Power plug : Schuko CEE7/7 90° Angled
  • 3 x DIN49440 (Schuko)
  • Rating: 250V,16A 50/60HZ, Max. 3500W
  • Cable SPEC:H05VV-F 3G 1.5mm2x2.0m
  • 3 x USB ports (USB-A x 1, USB-C x 2) with 5V/3A (Max. 20W)
  • With child protection
  • With illuminated on/off switch
  • With clips and screw to hold on the dest
  • Cable Length: 2m
Long product name Equip 3-Outlet Clamp Power Strip with 3 x USB (2C + 1A):
3-Outlet Clamp Power Strip with 3 x USB (2C + 1A)
Equip 3-Outlet Clamp Power Strip with 3 x USB (2C + 1A):
The 245556 Desk-Clamp Power Strip is an ergonomic charging hub designed to solve the accessibility problem of floor-bound power sources. By utilizing integrated clips and screw fixings, it mounts securely to your desktop, providing a synchronized and organized interface for both high-power peripherals and modern mobile electronics.

This hub is a high-intent choice for creative studios and office workstations, featuring a triple USB array with two USB-C ports delivering up to 20W of combined power. It effectively eliminates the need for separate charging bricks, allowing you to refuel smartphones and tablets while simultaneously powering monitors and computers from its three Schuko outlets.

Safety is prioritized with built-in child protection and an illuminated ON/OFF switch for easy status monitoring. The 2m heavy-duty cable provides ample reach for height-adjustable desks, ensuring a stable and secure power link that maintains the productivity and organization of your professional workspace.