AISENS Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray
Product code:
A109-0862
Brand:
AISENS
Product name:
Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray
GTIN (EAN/UPC):
8435739901151
Bullet Points AISENS Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray:
- Note: NOT all devices with USB-C connection can work with this converter. ONLY devices with a USB-C connection that support DP ALT mode (DisplayPort Alt mode or DisplayPort alternative mode) can work with this converter such as Thunderbolt 3, USB-C with a “D” symbol next to it, etc. Please check your device manual before using this converter to avoid compatibility problem
- Bandwidth up to 18Gbps
- Supports HDCP
Long product name AISENS Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray:
Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray
AISENS Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray:
AISENS® – Aluminum USB-C to HDMU 4K@60Hz Converter Adapter, USB-C/M-HDMI/H, Gray
Aluminum-cased USB-C to HDMI 2.0 converter, with USB-C male connector on one end and HDMI 4K@60Hz female on the other
The HDMI port supports the maximum resolution 4Kx2K@60HZ(3840x2160p) and color depth 48 bit/px. Backwards compatible with previous HDMI specifications.
No software or drivers required, a fully plug and play solution
Aluminum-cased USB-C to HDMI 2.0 converter, with USB-C male connector on one end and HDMI 4K@60Hz female on the other
The HDMI port supports the maximum resolution 4Kx2K@60HZ(3840x2160p) and color depth 48 bit/px. Backwards compatible with previous HDMI specifications.
No software or drivers required, a fully plug and play solution