Fellowes 225Mi paper shredder Micro-cut shredding 24 cm Black
Product code:
4620101
Brand:
Fellowes
Product name:
225Mi
GTIN (EAN/UPC):
0043859642724, 043859642724, 50043859642729, 5715328172777
Bullet Points Fellowes 225Mi paper shredder Micro-cut shredding 24 cm Black:
- SUPERIOR SECURITY SHREDDING - The 225Mi micro-cut paper shredder can shred 18 sheets (70gsm) at once per pass into 2 x 12mm micro-cut particles (Superior security DIN P-5), so you can be sure that your highly confidential documents have been shredded securely
- 100% JAM PROOF - To avoid frustration whilst shredding the 225Mi is 100% Jam Proof which prevents paper jams and powers through misfeeds ensuring stress-free shredding in busy offices spaces
- CONTINUOUS RUNTIME - The 225Mi will shred continuously, meeting the demand for constant high capacity shredding in large office environments
- SHRED SAFELY - This Fellowes paper shredder features patented Safesense Technology, which stops your 225Mi from shredding when hands touch the paper entry making it ideal for safely shredding your documents
- SLEEP MODE - The 225Mi's sleep mode shuts down the shredder after 2 minutes of inactivity
- DURABLE SHREDDING MACHINE - Fellowes shredders are built to last, the paper shredders powerful cutters will not only shred your documents into unreadable pieces, but it can shred staples, paper clips, credit cards and CD's too (Only insert CDs through the separate throat)
- EASILY MOVE YOUR SHREDDER - This shredder has castor wheels, allowing you to easily move your paper shredder to a convenient place for shredding and also allows you to put your shredder away when not in use
- EASY TO DISPOSE OF PAPER WASTE - For disposal of your micro-cut shredders paper waste, the 225Mi paper shredder features a generous 60 Litre pull-out bin. Simply pull the bin out to access and remove the waste
- MAINTAINING YOUR SHREDDER - All shredders require oil for peak performance. If not oiled, a machine may experience diminished sheet capacity, intrusive noise when shredding and undue stress on the gears. To avoid these issues, we recommend you oil your shredder each time you empty your waste bin with Fellowes shredder oil or lubricant sheets
- WARRANTY - The 225Mi paper shredder comes with a 2 year warranty (Register for an additional year at Fellowes.com) and a 7-year cutter warranty, including access to top quality customer support to help with any queries you may have
Warranty:
2 Year
Long product name Fellowes 225Mi paper shredder Micro-cut shredding 24 cm Black:
Powershred 225Mi Micro-Cut Shredder, 60L, 78.11 x 43.50 x 45.09 cm
Fellowes 225Mi paper shredder Micro-cut shredding 24 cm Black:
The Powershred 225Mi micro-cut shredder is a premium 100% Jam Proof machine, designed for commercial use in large offices, ideal for placing in copy areas and utility rooms to ensure a shredding best practice can be rolled out throughout the business and all information can be disposed of safely. This shredding machine shreds paper into 2 x 12 mm particles (P-5) as well as shredding staples, paper clips, credit cards and CD/DVD's too with a separate throat for CD/DVD's. The continuous duty motor means that the machine can be used at any given time, regardless of how many people have used it beforehand, ideal for high volume shredding. The advanced 100% Jam Proof System eliminates paper jams and powers through tough jobs, so along with the 18 sheet capacity and 240mm paper entry, you can be sure that the shredding process will be productive and fast. The 225Mi will go into sleep mode when the shredding machine has been inactive for 2 minutes. The large 60 litre pull out bin means you will have to empty the paper waste less frequently saving valuable time. Fellowes shredders are built to last with solid steel cutters, a powerful motor and parts that are engineered to outperform our competitors.