Lindy 5m DisplayPort 1.2 Cable, Gold Line
Product code:
36294
Brand:
Lindy
Product name:
5m DisplayPort 1.2 Cable, Gold Line
GTIN (EAN/UPC):
4002888362948
Bullet Points Lindy 5m DisplayPort 1.2 Cable, Gold Line:
- No compromise, ultimate performance DisplayPort cable for demanding environments and mission critical systems
- Supports UHD resolutions up to 8K 7680x4320@60Hz 4:2:2 8bit
- Full metal 24K gold plated housing, 24K gold plated connectors and contacts
- Low attenuation triple shielded cable, corrosion resistant, high performance OFC 24AWG conductors
- DisplayPort 1.2 compliant: 3D, 4K, 21.6Gbps, DisplayPort Certified; 25 year warranty
Long product name Lindy 5m DisplayPort 1.2 Cable, Gold Line:
5m DisplayPort 1.2 Cable, Gold Line
Lindy 5m DisplayPort 1.2 Cable, Gold Line:
From the Lines cable connectivity concept developed by Lindy, Gold Line DisplayPort cables are the no compromise, high performance connection solution for use in the most demanding professional environments.
Gold Line DisplayPort cables feature triple shielded construction with 24AWG OFC conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.
UHD resolutions up to 8K 7680x4320@60Hz 4:2:2 8bit, including 4K 4096x2160@120Hz 4:4:4 8bit and HDCP are supported. DisplayPort 1.2 technology and DisplayPort compliance certification ensures compatibility with all DisplayPort enabled devices.
These superior quality cables utilise a unique low attenuation design that ensures consistent and reliable transmission even over very long distances.
Gold DisplayPort cables are available in lengths from 0.5m to 20m.
Gold Line DisplayPort cables feature triple shielded construction with 24AWG OFC conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.
UHD resolutions up to 8K 7680x4320@60Hz 4:2:2 8bit, including 4K 4096x2160@120Hz 4:4:4 8bit and HDCP are supported. DisplayPort 1.2 technology and DisplayPort compliance certification ensures compatibility with all DisplayPort enabled devices.
These superior quality cables utilise a unique low attenuation design that ensures consistent and reliable transmission even over very long distances.
Gold DisplayPort cables are available in lengths from 0.5m to 20m.