Salicru SPS 650 SOHO+
Product code:
647CA000002
Brand:
Salicru
Product name:
SPS 650 SOHO+
GTIN (EAN/UPC):
8436035922567
Bullet Points Salicru SPS 650 SOHO+:
- Line-interactive technology
- Dual USB charger on the front (max
- 2 Amp)
- Compatible with APFC (active power factor correction) loads
- Complete LCD display with all information
- Permanent stabilisation (AVR)
- USB communication interface with HID protocol
- Monitoring software for Windows, Linux and Mac
- Schuko or IEC sockets available
- Resettable input thermal protection
- Cold start function for start-up without mains
- Automatic restart when power restored
- Automatic frequency detector 50 or 60 Hz
- Protection against overloads and short circuits
- SLC Greenergy solution
Warranty:
2 Years
Long product name Salicru SPS 650 SOHO+:
Salicru SPS 650 SOHO+ – 650 VA Line-interactive Uninterruptible Power Systems (UPS) with dual USB charger
Salicru SPS 650 SOHO+:
Salicru's SPS SOHO+ series UPS systems stand out for their Line-interactive technology, compatibility with APFC (active power factor correction) loads and their dual USB charger on the front – all in a power range from 500 to 2,200 VA and versions with Schuko or IEC sockets. Line-interactive systems use AVR (buck-boost) automatic voltage regulators to reduce possible fluctuations in input voltage, thereby lowering battery use, extending battery life and providing maximum backup if necessary. They also feature a USB interface with HID protocol for control, parameter setting and computer shutdown/hibernation. Also available is a software package for the management and monitoring of associated environments, including virtualised systems. The range consists of models with the following power ratings: 500, 650, 850, 1,200, 1,600 and 2,200 VA.