Catalog Object Cloud
CLUB3D

CLUB3D USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F

Product code:
CAC-1525
Brand:
CLUB3D
Product name:
USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F
GTIN (EAN/UPC):
0841615102105, 841615102105, 8719214471897
Bullet Points CLUB3D USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F:
  • Support USB 3.0 upstream (connect USB-A host PC), Type-C downstream (connect Type-C devices for data and power transmission)
  • Type-C female supports reversible plug
  • No driver is required, plug and play
  • Compatible with USB 3.2 Gen1 specification and lower versions
  • Type-C female supports max. 5Gbps downstream data and 900mA downstream power for the connected Type-C device
  • Supports Windows, Apple OS X(10.12.6 and lower versions) and Chrome OS
Warranty:
2 years
Long product name CLUB3D USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F:
USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F
CLUB3D USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter M/F:
CAC-1525 The Club 3D USB 3.2 Gen1 Type A to USB 3.2 Gen1 Type C Adapter which allows you to connect your host PC with USB-A port to devices (such as USB disk, mobile phone) with Type-C port for downstream data and power. Besides, you can also connect a Type-C to USB hub to your USB-A host PC through this product for downstream data and power transmission. The adapter is backwards compatible and supports USB 2.0 as well. The USB 3.0 SuperSpeed specification ensures a bitrate of 5Gbps for fast transfer of large files.