Catalog Object Cloud
Mars Gaming

Mars Gaming MC-MAG Midi Tower White

Product code:
MCMAGW
Brand:
Mars Gaming
Product name:
MC-MAG
GTIN (EAN/UPC):
8435693104988
Bullet Points Mars Gaming MC-MAG Midi Tower White:
  • Double magnetic front + top mesh
  • 3x 120mm Fixed RGB fans
  • Tempered glass side panel
  • Liquid cooling up to 360mm
Long product name Mars Gaming MC-MAG Midi Tower White:
Mid-Tower, ATX, 2.5"/3.5", 3x 120 mm FRGB, USB 3.0, 3.5 mm, 450 x 200 x 330 mm, 3.96 Kg, White
Mars Gaming MC-MAG Midi Tower White:
The MC-MAG case is a perfect fusion of design and advanced functionality. It stands out for its unique design with double geometric magnetic grille that provides exceptional cooling and maintenance and its tempered glass side panel that not only highlights the internal components, but also adds a touch of sophistication to any configuration. Efficient cooling system incorporating 3 Fixed RGB 120mm fans in the front and support for liquid cooling up to 360mm. Compatible with ATX motherboards, it is ideal for advanced and demanding assemblies.

Maximum Visibility with Tempered Glass
The MC-MAG transforms any PC build into a work of art. Its tempered glass panel not only protects your components, but also adds an element of sophistication, allowing you to display your hardware in style and safety.

AVAILABLE IN TWO VERSIONSBLACK OR WHITE
Choose the one that best suits your setup!

Double chamber and maximum capacity
Get ready for a revolution in ATX case design! The MC-MAG case is a masterpiece with a dual-chamber design that separates the PSU from the rest of the components to maximize case cooling and optimizes internal space for your most precious components. Imagine being able to house up to 2x 3.5" HDD and 4x 2.5" SSD, a dream come true for any high-performance build enthusiast!

Connectivity and Accessibility
The MC-MAG redefines accessibility and connectivity in computer cases. Need to quickly connect a device? USB ports (including 2 USB 2.0 ports and a USB 3.0 port), HD audio and microphone are there to give you a quick and effortless connection. Its intuitive placement between the front and top panel ensures that you always have what you need at hand, improving your user experience exponentially.

Double Magnetic Grid
The MC-MAG case features a dual magnetic grille with a stunning geometric shadow design, where the light from the fans filters through, creating a captivating visual effect. Located on the front and top panels, these grilles ensure outstanding ventilation, and are complemented by a removable bottom filter for easy maintenance. With its innovative design, the MC-MAG offers two customization options for the front panel: choose between incorporating the geometric pattern magnetic grille or the innovative aerodynamic perforated design of the case, both designed to optimize air circulation.

Maximum Cooling Capacity
Cooling is essential to maintain optimal performance at all times, especially in professional configurations. The MC-MAG case features a triple Fixed RGB front ventilation system and capacity for up to 6 120mm fans or a combination of 4 120mm and 2 140mm. In addition, with its open grid design on the top and front panel and support for liquid cooling systems up to 360mm*, it ensures effective cooling and optimal airflow. *Radiators up to 397mm long