Catalog Object Cloud
Hisense

Hisense 32A4S 81.3 cm (32") HD Smart TV Wi-Fi Black 200 cd/m²

Product code:
20018255
Brand:
Hisense
Product name:
32A4S
GTIN (EAN/UPC):
6942351429205
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hisense 32A4S 81.3 cm (32") HD Smart TV Wi-Fi Black 200 cd/m²:
  • Flat 81.3 cm (32") DLED Direct-LED
  • HD 1366 x 768 pixels 16:9
  • 200 cd/m² 8.5 ms 3000:1
  • Smart TV Internet TV
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 100 x 100 mm
  • F 27 kWh 65 W
Long product name Hisense 32A4S 81.3 cm (32") HD Smart TV Wi-Fi Black 200 cd/m²:
32", FHD TV, HD 1366x768, 5000:1, 722×183×472 mm