Microconnect UTP507 networking cable Grey 7 m Cat5e U/UTP (UTP) Round
Product code:
UTP507
Brand:
Microconnect
Product name:
UTP507
GTIN (EAN/UPC):
5704327398912
Bullet Points Microconnect UTP507 networking cable Grey 7 m Cat5e U/UTP (UTP) Round:
- To order a full box, please select the following quantity: 40 pcs.
- Suitable for Gigabit (10/100/1000 Mbit) network
- CAT5e tested up to 100MHz
- with Latch Protection
- with slimline relief
- with gold plated PINs
Warranty:
300 months
Long product name Microconnect UTP507 networking cable Grey 7 m Cat5e U/UTP (UTP) Round:
CAT5e U/UTP Network Cable 7m, Grey
Microconnect UTP507 networking cable Grey 7 m Cat5e U/UTP (UTP) Round:
CAT5e cables enables a convenient and reliable connection from one network device, such as switch, modem or router, to another or to the infrastructure at large through a patch panel, keystone jack or wall outlet. This cable are also used a lot in small office and home network and entertainment applications. These cables are tested up to 100Mhz (CAT5e standard) and are backwards compatible with CAT5 cables. They are produced with latch protection, which prevents the connector do be damaged when you install the cable through an installation with very less space.