Displex Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, Full Cover
Product code:
02254
Brand:
Displex
Product name:
DISPLEX Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, Full Cover
GTIN (EAN/UPC):
4028778127169
Bullet Points Displex Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, Full Cover:
- Maximized Display Coverage: For more all-around protection and optimal usability, Displex 3D/Full Cover protective films cover the entire display area
- Scratch-resistant: Thanks to the surface hardness of 10H, the tempered glass effectively protects against scratches, e.g. from keys or coins in your pocket
- Premium Anti-Shock Edges: Resin edge for EXTRA impact and edge protection. Extra hard and rounded for a perfect seamless look and feel. Case-friendly
- Dirt-repellent: The high-tech anti-fingerprint coating ensures less dirt build-up on the protective film and optimal display sensitivity
- Perfect fit: The Displex Real Glass is optimally matched to the iPhone 17. The contours are specially designed and have precise openings for speakers and microphone, 3D/ Haptic Touch function (Apple) and the fingerprint sensors of all smartphone manufacturers are 100% supported
- Pre-mounted in the EASY-ON® MountMaster: place the screen protector, pull the tab, perfectly applied. Dust-free and precisely aligned in 3 seconds
Long product name Displex Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, Full Cover:
DISPLEX Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, full screen coverage, Tempered Glass, scratch resistant protective film, case friendly
Displex Premium Screen Protector (Full Cover, 10H) for Apple iPhone 17, Full Cover:
Full Cover or Edge-to-Edge Real Glass with EASY-ON® MountMaster
Full screen coverage
Compared to the so-called 2D protective glasses, Displex Full Cover protective glasses cover not only the active display area, but the entire display area. This means optimum protection of the entire display and an improved user experience: maximum protection without annoying edges.
This feature is particularly advantageous for smartphones with rounded displays. Since the screen protector adapts perfectly to the rounded display and thus protects the entire display area.
Tempered glass with rounded edges
All Displex protective glasses have a surface hardness of 10H and are therefore not only more scratch-, break- and shock-resistant than comparable brand products, but even surpass sapphire glass, which is used in luxury watches and has a hardness of 9H.
Even the edges, the area of the smartphone and protective glass most susceptible to breakage and impact, are specially hardened, rounded by 4-fold polishing and finished with a shock-absorbing edge. This elaborate production process further increases the protection against knocks and bumps and allows a particularly pleasant use of the smartphone. With these features, the protective glass is extremely resistant and guarantees maximum breakage resistance.
Case-friendly
Our Displex protective glass is manufactured to within 5/100 mm of the smartphone contours and therefore fits perfectly on your smartphone. In addition, the protective film is ultra-thin at 0,3mm. This means that all standard-sized protective cases can be used with the screen protection glass. Thus, your smartphone is optimally protected all around by a combined protection of the Displex Tempered Glass and your favourite case.
Anti fingerprint coating
The top layer of our 4-Layer Technology is a high-tech plasma coating. With an extremely long-lasting effect, this coating effectively repels fingerprints. In addition, the plasma coating guarantees a soft scrolling experience. This technology not only makes your display look better, but it also keeps it cleaner and therefore requires less frequent cleaning.
High-tech splinter protection
The high-tech shatter protection integrated in the Real Glass from Displex guarantees absolute safety even if the protective glass breaks. Thanks to the composite material of the second layer in the protective glass, it does not shatter and thus guarantees absolutely safe use. If the worst should come to the worst and the protective glass has absorbed a blow, fall or impact and is broken, the Displex protective glass can be easily pulled off the display in one piece thanks to the integrated high-tech shatter protection.
High-performance adhesive
Once the protective glass has been fitted, the high-performance adhesive ensures optimum adhesion properties and a clear look. The adhesive is adapted to all display coatings of the various manufacturers so that the protective film for mobile phones holds reliably in the long term. The visual appearance is not affected either: despite the screen protection film, you can enjoy gripping videos and photos with maximum transparency and colour fidelity.
Apply your screen protector with the EASY-ON® MountMaster
The screen protector comes pre-mounted, so you simply place the applicator onto your smartphone and pull the tab. Within seconds, the tempered glass is applied bubble-free, dust-free, and perfectly aligned.
The EASY-ON® MountMaster ensures everything stays in place: no misalignment and no blocked speaker or microphone openings. The result: a precise, fast, and professional installation—with zero hassle.
Full screen coverage
Compared to the so-called 2D protective glasses, Displex Full Cover protective glasses cover not only the active display area, but the entire display area. This means optimum protection of the entire display and an improved user experience: maximum protection without annoying edges.
This feature is particularly advantageous for smartphones with rounded displays. Since the screen protector adapts perfectly to the rounded display and thus protects the entire display area.
Tempered glass with rounded edges
All Displex protective glasses have a surface hardness of 10H and are therefore not only more scratch-, break- and shock-resistant than comparable brand products, but even surpass sapphire glass, which is used in luxury watches and has a hardness of 9H.
Even the edges, the area of the smartphone and protective glass most susceptible to breakage and impact, are specially hardened, rounded by 4-fold polishing and finished with a shock-absorbing edge. This elaborate production process further increases the protection against knocks and bumps and allows a particularly pleasant use of the smartphone. With these features, the protective glass is extremely resistant and guarantees maximum breakage resistance.
Case-friendly
Our Displex protective glass is manufactured to within 5/100 mm of the smartphone contours and therefore fits perfectly on your smartphone. In addition, the protective film is ultra-thin at 0,3mm. This means that all standard-sized protective cases can be used with the screen protection glass. Thus, your smartphone is optimally protected all around by a combined protection of the Displex Tempered Glass and your favourite case.
Anti fingerprint coating
The top layer of our 4-Layer Technology is a high-tech plasma coating. With an extremely long-lasting effect, this coating effectively repels fingerprints. In addition, the plasma coating guarantees a soft scrolling experience. This technology not only makes your display look better, but it also keeps it cleaner and therefore requires less frequent cleaning.
High-tech splinter protection
The high-tech shatter protection integrated in the Real Glass from Displex guarantees absolute safety even if the protective glass breaks. Thanks to the composite material of the second layer in the protective glass, it does not shatter and thus guarantees absolutely safe use. If the worst should come to the worst and the protective glass has absorbed a blow, fall or impact and is broken, the Displex protective glass can be easily pulled off the display in one piece thanks to the integrated high-tech shatter protection.
High-performance adhesive
Once the protective glass has been fitted, the high-performance adhesive ensures optimum adhesion properties and a clear look. The adhesive is adapted to all display coatings of the various manufacturers so that the protective film for mobile phones holds reliably in the long term. The visual appearance is not affected either: despite the screen protection film, you can enjoy gripping videos and photos with maximum transparency and colour fidelity.
Apply your screen protector with the EASY-ON® MountMaster
The screen protector comes pre-mounted, so you simply place the applicator onto your smartphone and pull the tab. Within seconds, the tempered glass is applied bubble-free, dust-free, and perfectly aligned.
The EASY-ON® MountMaster ensures everything stays in place: no misalignment and no blocked speaker or microphone openings. The result: a precise, fast, and professional installation—with zero hassle.